Anamet Electrical, Inc. Datasheets for Electrical Conduit
Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Electrical Conduit: Learn more
| Product Name | Notes |
|---|---|
| *Minimum Order Quanity for this reel is 3,000' Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring... | |
| *Minimum Order Quanity for this reel is 3,000' Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type UA. Conduit shall provide a flexible... | |
| Chlorinated polyethylene jacket with bonding wire through 1-1/4" Conduit shall be Anaconda SEALTITE® Type NWC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously... | |
| Conduit shall be Anaconda SEALTITE® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with... | |
| Conduit shall be Anaconda SEALTITE® Type EFST. Conduit shall provide a fl exible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core... | |
| Conduit shall be Anaconda SEALTITE® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with... | |
| Conduit shall be Anaconda SEALTITE® Type NWC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with... | |
| Conduit shall be Anaconda SEALTITE® Type UA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with... | |
| Conduit shall be Anaconda SEALTITE® Type ZHUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with... | |
| Flexible aluminum conduit Conduit shall be Anaconda Type RWA flexible reduced wall aluminum conduit and be made of continuously interlocked aluminum strip. Conduit shall be UL listed in electrical trade... | |
| Flexible steel conduit Conduit shall be Anaconda Type RWS. Conduit shall provide flexible raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel. Conduit shall... | |
| Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot... | |
| Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EFL. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked aluminum... | |
| Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type OR. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot... | |
| Thermoplastic PVC jacket no bonding wire Temperature Conditions Are Higher/Lower Than Normal Conduit shall be Anaconda SEALTITE® Type HC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall... | |
| Thermoplastic PVC jacket with integral bonding wire 1/2" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed... | |
| Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed... | |
| Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type UA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed... | |
| Thermoplastic PVC jacket Conduit shall be Anaconda SEALTITE® Type MTC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized... | |
| Thermoplastic PVC Conduit shall be Anaconda SEALTITE® Type CNP. Conduit shall be constructed of smooth inner thermoplastic PVC core with outer oil-resistant and sunlight resistant PVC outer cover. Conduit shall... | |
| Thermoplastic PVC Conduit shall be Anaconda SEALTITE® Type NMUA. Conduit shall be constructed of non-metallic PVC material and shall be used for inside, outside and corrosive applications in accordance with... | |
| Thermoplastic rubber jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type HCX. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot... | |
| Unjacketed flexible steel conduit Conduit shall be Anaconda Type DSL. Conduit shall be constructed of continuously interlocked hot dipped zinc galvanized steel and provide a race-way for wiring. Conduit shall... | |
| Unjacketed flexible steel conduit Heavy-Duty conduit very flexible for OEM and Industrial applications. Conduit shall be Anaconda Type DE-710. Conduit shall be constructed of continuously interlocked hot dipped zinc galvanized... | |
| Zero Halogen jacket with integral bonding wire 3/8" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type ZHUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed... |