Anamet Electrical, Inc. Type MTC - Machine Tool Conduit Liquid-Tight Flexible Metal Conduit (LFMC) 38331

Description
Thermoplastic PVC jacket Conduit shall be Anaconda SEALTITE® Type MTC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type MTC conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Datasheet
Description
Thermoplastic PVC jacket Conduit shall be Anaconda SEALTITE® Type MTC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type MTC conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type MTC - Machine Tool Conduit Liquid-Tight Flexible Metal Conduit (LFMC) - 38331 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type MTC - Machine Tool Conduit Liquid-Tight Flexible Metal Conduit (LFMC)
38331
Type MTC - Machine Tool Conduit Liquid-Tight Flexible Metal Conduit (LFMC) 38331
Thermoplastic PVC jacket Conduit shall be Anaconda SEALTITE® Type MTC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type MTC conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.

Thermoplastic PVC jacket
Conduit shall be Anaconda SEALTITE® Type MTC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type MTC conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 38331
Product Name Type MTC - Machine Tool Conduit Liquid-Tight Flexible Metal Conduit (LFMC)
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-4 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1240042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; 316 stainless steel
Flexibility Flexible
Conduit Type Flexible
View Details