Anamet Electrical, Inc. Type EF - General Construction Grade Liquid-Tight Flexible Metal Conduit (LFMC) 39439

Description
*Minimum Order Quanity for this reel is 3,000' Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EF conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Datasheet
Description
*Minimum Order Quanity for this reel is 3,000' Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EF conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type EF - General Construction Grade Liquid-Tight Flexible Metal Conduit (LFMC) - 39439 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type EF - General Construction Grade Liquid-Tight Flexible Metal Conduit (LFMC)
39439
Type EF - General Construction Grade Liquid-Tight Flexible Metal Conduit (LFMC) 39439
*Minimum Order Quanity for this reel is 3,000' Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EF conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.

*Minimum Order Quanity for this reel is 3,000'
Thermoplastic PVC jacket no bonding wire
Conduit shall be Anaconda SEALTITE® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EF conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 39439
Product Name Type EF - General Construction Grade Liquid-Tight Flexible Metal Conduit (LFMC)
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details