Anamet Electrical, Inc. Type NWC - Nuclear Wiring Conduit Liquid-Tight Flexible Metal Conduit (LFMC) 434019-0143

Description
Chlorinated polyethylene jacket with bonding wire through 1-1/4" Conduit shall be Anaconda SEALTITE® Type NWC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" through 1-1/4". Jacket shall be black in color and be radiation-resistant. The outside of the jacket shall have a smooth appearance, Jacket material shall meet guidelines defined in IEEE 323 more-1974 and IEEE 383-1974. less
Datasheet
Description
Chlorinated polyethylene jacket with bonding wire through 1-1/4" Conduit shall be Anaconda SEALTITE® Type NWC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" through 1-1/4". Jacket shall be black in color and be radiation-resistant. The outside of the jacket shall have a smooth appearance, Jacket material shall meet guidelines defined in IEEE 323 more-1974 and IEEE 383-1974. less
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type NWC - Nuclear Wiring Conduit Liquid-Tight Flexible Metal Conduit (LFMC) - 434019-0143 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type NWC - Nuclear Wiring Conduit Liquid-Tight Flexible Metal Conduit (LFMC)
434019-0143
Type NWC - Nuclear Wiring Conduit Liquid-Tight Flexible Metal Conduit (LFMC) 434019-0143
Chlorinated polyethylene jacket with bonding wire through 1-1/4" Conduit shall be Anaconda SEALTITE® Type NWC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" through 1-1/4". Jacket shall be black in color and be radiation-resistant. The outside of the jacket shall have a smooth appearance, Jacket material shall meet guidelines defined in IEEE 323 more-1974 and IEEE 383-1974. less

Chlorinated polyethylene jacket with bonding wire through 1-1/4"
Conduit shall be Anaconda SEALTITE® Type NWC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" through 1-1/4". Jacket shall be black in color and be radiation-resistant. The outside of the jacket shall have a smooth appearance, Jacket material shall meet guidelines defined in IEEE 323 more-1974 and IEEE 383-1974. less

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 434019-0143
Product Name Type NWC - Nuclear Wiring Conduit Liquid-Tight Flexible Metal Conduit (LFMC)
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details