Anamet Electrical, Inc. Type CNP - Nonconductive Conduit Liquid-Tight Flexible Non-Metallic Conduit (LFNC) 38622

Description
Thermoplastic PVC Conduit shall be Anaconda SEALTITE® Type CNP. Conduit shall be constructed of smooth inner thermoplastic PVC core with outer oil-resistant and sunlight resistant PVC outer cover. Conduit shall have nylon reinforcing layer between the core and outer cover. Conduit shall be assembled with approved fittings to provide liquid-tight raceway for wiring. Conduit shall be UL listed and CSA certified as a Type "A" non-metallic conduit and be used in applications requiring a temperature more range of -4ºF to +140ºF (-20ºC to +60ºC). Conduit IP 67 rated when installed with approved end connectors. less
Datasheet
Description
Thermoplastic PVC Conduit shall be Anaconda SEALTITE® Type CNP. Conduit shall be constructed of smooth inner thermoplastic PVC core with outer oil-resistant and sunlight resistant PVC outer cover. Conduit shall have nylon reinforcing layer between the core and outer cover. Conduit shall be assembled with approved fittings to provide liquid-tight raceway for wiring. Conduit shall be UL listed and CSA certified as a Type "A" non-metallic conduit and be used in applications requiring a temperature more range of -4ºF to +140ºF (-20ºC to +60ºC). Conduit IP 67 rated when installed with approved end connectors. less
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type CNP - Nonconductive Conduit Liquid-Tight Flexible Non-Metallic Conduit (LFNC) - 38622 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type CNP - Nonconductive Conduit Liquid-Tight Flexible Non-Metallic Conduit (LFNC)
38622
Type CNP - Nonconductive Conduit Liquid-Tight Flexible Non-Metallic Conduit (LFNC) 38622
Thermoplastic PVC Conduit shall be Anaconda SEALTITE® Type CNP. Conduit shall be constructed of smooth inner thermoplastic PVC core with outer oil-resistant and sunlight resistant PVC outer cover. Conduit shall have nylon reinforcing layer between the core and outer cover. Conduit shall be assembled with approved fittings to provide liquid-tight raceway for wiring. Conduit shall be UL listed and CSA certified as a Type "A" non-metallic conduit and be used in applications requiring a temperature more range of -4ºF to +140ºF (-20ºC to +60ºC). Conduit IP 67 rated when installed with approved end connectors. less

Thermoplastic PVC
Conduit shall be Anaconda SEALTITE® Type CNP. Conduit shall be constructed of smooth inner thermoplastic PVC core with outer oil-resistant and sunlight resistant PVC outer cover. Conduit shall have nylon reinforcing layer between the core and outer cover. Conduit shall be assembled with approved fittings to provide liquid-tight raceway for wiring. Conduit shall be UL listed and CSA certified as a Type "A" non-metallic conduit and be used in applications requiring a temperature more range of -4ºF to +140ºF (-20ºC to +60ºC). Conduit IP 67 rated when installed with approved end connectors. less

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 38622
Product Name Type CNP - Nonconductive Conduit Liquid-Tight Flexible Non-Metallic Conduit (LFNC)
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2270594002 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details