Anamet Electrical, Inc. Type CW - Computer Blue Liquid-Tight Flexible Metal Conduit (LFMC) 34571

Description
Conduit shall be Anaconda SEALTITE® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 1/2" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 1/2" thru 3". Conduit shall be UL listed, CSA certified and IP 67 rated when installed with approved end connectors.
Datasheet
Description
Conduit shall be Anaconda SEALTITE® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 1/2" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 1/2" thru 3". Conduit shall be UL listed, CSA certified and IP 67 rated when installed with approved end connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type CW - Computer Blue Liquid-Tight Flexible Metal Conduit (LFMC) - 34571 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type CW - Computer Blue Liquid-Tight Flexible Metal Conduit (LFMC)
34571
Type CW - Computer Blue Liquid-Tight Flexible Metal Conduit (LFMC) 34571
Conduit shall be Anaconda SEALTITE® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 1/2" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 1/2" thru 3". Conduit shall be UL listed, CSA certified and IP 67 rated when installed with approved end connectors.

Conduit shall be Anaconda SEALTITE® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 1/2" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 1/2" thru 3". Conduit shall be UL listed, CSA certified and IP 67 rated when installed with approved end connectors.

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 34571
Product Name Type CW - Computer Blue Liquid-Tight Flexible Metal Conduit (LFMC)
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details