Anamet Electrical, Inc. Type HTUA - Higher and Lower Temperatures Liquid-Tight Flexible Metal Conduit (LFMC) 37412

Description
Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 3/8" thru 4". Conduit shall be UL listed, CSA certified and IP 67 rated more when installed with approved end connectors. less
Datasheet
Description
Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 3/8" thru 4". Conduit shall be UL listed, CSA certified and IP 67 rated more when installed with approved end connectors. less
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type HTUA - Higher and Lower Temperatures Liquid-Tight Flexible Metal Conduit (LFMC) - 37412 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type HTUA - Higher and Lower Temperatures Liquid-Tight Flexible Metal Conduit (LFMC)
37412
Type HTUA - Higher and Lower Temperatures Liquid-Tight Flexible Metal Conduit (LFMC) 37412
Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 3/8" thru 4". Conduit shall be UL listed, CSA certified and IP 67 rated more when installed with approved end connectors. less

Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4"
Conduit shall be Anaconda SEALTITE® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 3/8" thru 4". Conduit shall be UL listed, CSA certified and IP 67 rated more when installed with approved end connectors. less

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 37412
Product Name Type HTUA - Higher and Lower Temperatures Liquid-Tight Flexible Metal Conduit (LFMC)
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Type LAFG-SS - Antimicrobial Stainless-Steel Conduit -  - Electri-Flex Company
Specs
Material Steel; Stainless
Size 1.25 inch (31.75 mm)
Units English Size
View Details
PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details