Anamet Electrical, Inc. Type DSL - All Purpose, Extra Flexible Uncovered Conduit Light Duty/General Electrical Application 460057

Description
Unjacketed flexible steel conduit Conduit shall be Anaconda Type DSL. Conduit shall be constructed of continuously interlocked hot dipped zinc galvanized steel and provide a race-way for wiring. Conduit shall be considered all-purpose and be used for general purpose wiring where agency approvals are not required.
Datasheet
Description
Unjacketed flexible steel conduit Conduit shall be Anaconda Type DSL. Conduit shall be constructed of continuously interlocked hot dipped zinc galvanized steel and provide a race-way for wiring. Conduit shall be considered all-purpose and be used for general purpose wiring where agency approvals are not required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type DSL - All Purpose, Extra Flexible Uncovered Conduit Light Duty/General Electrical Application - 460057 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type DSL - All Purpose, Extra Flexible Uncovered Conduit Light Duty/General Electrical Application
460057
Type DSL - All Purpose, Extra Flexible Uncovered Conduit Light Duty/General Electrical Application 460057
Unjacketed flexible steel conduit Conduit shall be Anaconda Type DSL. Conduit shall be constructed of continuously interlocked hot dipped zinc galvanized steel and provide a race-way for wiring. Conduit shall be considered all-purpose and be used for general purpose wiring where agency approvals are not required.

Unjacketed flexible steel conduit
Conduit shall be Anaconda Type DSL. Conduit shall be constructed of continuously interlocked hot dipped zinc galvanized steel and provide a race-way for wiring. Conduit shall be considered all-purpose and be used for general purpose wiring where agency approvals are not required.

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 460057
Product Name Type DSL - All Purpose, Extra Flexible Uncovered Conduit Light Duty/General Electrical Application
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1 inch (25.4 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details