Anamet Electrical, Inc. Type DE-710 - Heavy-Duty Component Very flexible for OEM and Industrial Application 452110

Description
Unjacketed flexible steel conduit Heavy-Duty conduit very flexible for OEM and Industrial applications. Conduit shall be Anaconda Type DE-710. Conduit shall be constructed of continuously interlocked hot dipped zinc galvanized steel core for exceptional crush and corrosion resistance. Conduit shall be UL recognized as a part of a manufactured wiring system. Random Length Coils. Longer length reels available on request – consult factory.
Datasheet
Description
Unjacketed flexible steel conduit Heavy-Duty conduit very flexible for OEM and Industrial applications. Conduit shall be Anaconda Type DE-710. Conduit shall be constructed of continuously interlocked hot dipped zinc galvanized steel core for exceptional crush and corrosion resistance. Conduit shall be UL recognized as a part of a manufactured wiring system. Random Length Coils. Longer length reels available on request – consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type DE-710 - Heavy-Duty Component Very flexible for OEM and Industrial Application - 452110 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type DE-710 - Heavy-Duty Component Very flexible for OEM and Industrial Application
452110
Type DE-710 - Heavy-Duty Component Very flexible for OEM and Industrial Application 452110
Unjacketed flexible steel conduit Heavy-Duty conduit very flexible for OEM and Industrial applications. Conduit shall be Anaconda Type DE-710. Conduit shall be constructed of continuously interlocked hot dipped zinc galvanized steel core for exceptional crush and corrosion resistance. Conduit shall be UL recognized as a part of a manufactured wiring system. Random Length Coils. Longer length reels available on request – consult factory.

Unjacketed flexible steel conduit
Heavy-Duty conduit very flexible for OEM and Industrial applications. Conduit shall be Anaconda Type DE-710. Conduit shall be constructed of continuously interlocked hot dipped zinc galvanized steel core for exceptional crush and corrosion resistance. Conduit shall be UL recognized as a part of a manufactured wiring system.
Random Length Coils. Longer length reels available on request – consult factory.

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 452110
Product Name Type DE-710 - Heavy-Duty Component Very flexible for OEM and Industrial Application
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details