Anamet Electrical, Inc. Type EFL - Aluminum Core Light Weight Liquid-Tight Flexible Metal Conduit (LFMC) 38002

Description
Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EFL. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked aluminum core with sunlight resistant PVC outer jacket. Type EFL conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Datasheet
Description
Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EFL. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked aluminum core with sunlight resistant PVC outer jacket. Type EFL conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type EFL - Aluminum Core Light Weight Liquid-Tight Flexible Metal Conduit (LFMC) - 38002 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type EFL - Aluminum Core Light Weight Liquid-Tight Flexible Metal Conduit (LFMC)
38002
Type EFL - Aluminum Core Light Weight Liquid-Tight Flexible Metal Conduit (LFMC) 38002
Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EFL. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked aluminum core with sunlight resistant PVC outer jacket. Type EFL conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.

Thermoplastic PVC jacket no bonding wire
Conduit shall be Anaconda SEALTITE® Type EFL. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked aluminum core with sunlight resistant PVC outer jacket. Type EFL conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 38002
Product Name Type EFL - Aluminum Core Light Weight Liquid-Tight Flexible Metal Conduit (LFMC)
Material Aluminum; PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details