Anamet Electrical, Inc. Datasheets for Pulling and Support Grips

Pulling grips are mechanical devices used for the holding of a wire or cable so that it can be pulled without damage to the wire or cable jacket.
Pulling and Support Grips: Learn more

Product Name Notes
1" 316 SS Cord Grip - Clamping range 0.413" - 0.669"
1" 316 SS Cord Grip - Clamping range 0.610" - 0.945"
1-1/2" 316 SS Cord Grip - Clamping range 0.866" - 1.220"
1-1/2" 316 SS Cord Grip - Clamping range 1.161" - 1.575"
1-1/4" 316 SS Cord Grip - Clamping range 0.610" - 0.945"
1-1/4" 316 SS Cord Grip - Clamping range 0.866" - 1.220"
3/4" 316 SS Cord Grip - Clamping range 0.236" - 0.472"
3/4" 316 SS Cord Grip - Clamping range 0.413" - 0.669"
Construction • AISI-316 stainless steel and nickel plated brass cord grips contain two clamping seals, one with a larger diameter seal into which a smaller diameter seal fits. Both seals...
Construction • Nickel plated brass cord grips contain two clamping seals, one with a larger diameter seal into which a smaller diameter seal fits. Both seals are made of V0...