Anamet Electrical, Inc. Type RWS - Flexible Steel Conduit Flexible Metal Conduit (FMC) 455561

Description
Flexible steel conduit Conduit shall be Anaconda Type RWS. Conduit shall provide flexible raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel. Conduit shall be UL listed in electrical trade sizes 3/8" thru 4".
Datasheet
Description
Flexible steel conduit Conduit shall be Anaconda Type RWS. Conduit shall provide flexible raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel. Conduit shall be UL listed in electrical trade sizes 3/8" thru 4".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type RWS - Flexible Steel Conduit Flexible Metal Conduit (FMC) - 455561 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type RWS - Flexible Steel Conduit Flexible Metal Conduit (FMC)
455561
Type RWS - Flexible Steel Conduit Flexible Metal Conduit (FMC) 455561
Flexible steel conduit Conduit shall be Anaconda Type RWS. Conduit shall provide flexible raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel. Conduit shall be UL listed in electrical trade sizes 3/8" thru 4".

Flexible steel conduit
Conduit shall be Anaconda Type RWS. Conduit shall provide flexible raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel. Conduit shall be UL listed in electrical trade sizes 3/8" thru 4".

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 455561
Product Name Type RWS - Flexible Steel Conduit Flexible Metal Conduit (FMC)
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-0 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1 inch (25.4 mm)
Units English Size
View Details