Type HTUA - Higher and Lower Temperatures Liquid-Tight Flexible Metal Conduit (LFMC) from Anamet Electrical, Inc. is designed for extreme temperature applications, with a temperature rating of -51°F to +221°F (-46°C to +105°C) for UL and -51°F to 167°F (-46°C to +75°C) for CSA. The conduit features a construction of continuously interlocked hot dipped zinc galvanized steel core, providing exceptional crush and corrosion resistance. It is equipped with a durable, sunlight resistant, and flame retardant thermoplastic PVC jacket that resists heat, oil, and chemical breakdown. The conduit is UL Listed and CSA Certified, suitable for both exposed and concealed locations, and is IP 66/67 rated when installed with approved fittings. It is approved for direct burial and in concrete, and can serve as an equipment grounding conductor in specific sizes under certain conditions. The product is available in a range of trade sizes from 3/8" to 4".
Conduit shall be Anaconda SEALTITE® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 3/8" thru 4". Conduit shall be UL listed, CSA certified and IP 67 rated when installed with approved end connectors.
| Anamet Electrical, Inc. | |
|---|---|
| Product Category | Electrical Conduit |
| Product Number | 37451 |
| Product Name | Type HTUA - Higher and Lower Temperatures Liquid-Tight Flexible Metal Conduit (LFMC) |
| Material | PVC & CPVC |