Anamet Electrical, Inc. Type HC - Liquid-Tight Flexible Metal Conduit (LFMC) 37214

Description
Thermoplastic PVC jacket no bonding wire Temperature Conditions Are Higher/Lower Than Normal Conduit shall be Anaconda SEALTITE® Type HC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type HC conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Datasheet
Description
Thermoplastic PVC jacket no bonding wire Temperature Conditions Are Higher/Lower Than Normal Conduit shall be Anaconda SEALTITE® Type HC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type HC conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type HC - Liquid-Tight Flexible Metal Conduit (LFMC) - 37214 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type HC - Liquid-Tight Flexible Metal Conduit (LFMC)
37214
Type HC - Liquid-Tight Flexible Metal Conduit (LFMC) 37214
Thermoplastic PVC jacket no bonding wire Temperature Conditions Are Higher/Lower Than Normal Conduit shall be Anaconda SEALTITE® Type HC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type HC conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.

Thermoplastic PVC jacket no bonding wire
Temperature Conditions Are Higher/Lower Than Normal
Conduit shall be Anaconda SEALTITE® Type HC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type HC conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 37214
Product Name Type HC - Liquid-Tight Flexible Metal Conduit (LFMC)
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 2500182-3 - TE Connectivity
Specs
Size 0.8800 inch (22.35 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details