Anamet Electrical, Inc. Datasheets for Conduit Fittings

Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more

Product Name Notes
1" STRAIGHT ATEX BXA AISI-316 FITTING
1-1/4" STRAIGHT ATEX BXA AISI-316 FITTING
1/2" STRAIGHT ATEX BXA AISI-316 FITTING
3/4" STRAIGHT ATEX BXA AISI-316 FITTING
Construction 316 Stainless Steel fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.) Included sealing ring and stainless steel lock nut provides a means for connecting the...
Construction Nickel plated brass fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.) Included sealing ring and galvanized steel lock nut provides a means for connecting the...
Construction Nickel plated brass fitting, has a four piece construction consisting of a gland nut, sealing ring, high tensile grounding cone and body. Included sealing ring provides a means for...
Construction Stainless steel (AISI-303) fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.) Counter nut and body are stainless steel (AISI-303), ferrule is from nickel plated brass.
Construction • Zinc plated steel fitting, has a five piece construction consisting of a gland nut, sealing ring, high tensile grounding ferrule, insulated throat, and body. • Included sealing ring...
Construction All type nylon 66 construction with "O" ring and steel lock nut included. Reusable and durable connectors are flame retardant and resist salt water, weak acids, gasoline, alcohol, oil...