Anamet Electrical, Inc. Type EF - General Construction Grade Liquid-Tight Flexible Metal Conduit (LFMC) 39401

Description
Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EF conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Datasheet
Description
Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EF conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type EF - General Construction Grade Liquid-Tight Flexible Metal Conduit (LFMC) - 39401 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type EF - General Construction Grade Liquid-Tight Flexible Metal Conduit (LFMC)
39401
Type EF - General Construction Grade Liquid-Tight Flexible Metal Conduit (LFMC) 39401
Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EF conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.

Thermoplastic PVC jacket no bonding wire
Conduit shall be Anaconda SEALTITE® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EF conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 39401
Product Name Type EF - General Construction Grade Liquid-Tight Flexible Metal Conduit (LFMC)
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 2500180-7 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details