Type ZHUA - Zero Halogen-Low Smoke-Low Flame Spread Liquid-Tight Flexible Metal Conduit (LFMC) is designed for applications requiring a flexible and durable raceway for wiring. It features a construction of continuously interlocked hot dipped zinc galvanized steel core, providing exceptional crush and corrosion resistance. The conduit is available in sizes ranging from 3/8" to 4" and is equipped with an integral bonding wire in sizes 3/8" through 1-1/4". This conduit meets or exceeds several industry standards, including UL Listing and IP 66/67 rating when installed with approved fittings. It is suitable for use in hazardous locations as per NEC Articles and is rated for temperature ranges from -40°F to +176°F (-40°C to +80°C). The jacket material is a low smoke and zero halogen TPU, which is flame retardant and resistant to heat, oil, and chemical breakdown. The product is also approved for direct burial and concrete applications, making it versatile for various installation environments.
Zero Halogen jacket with integral bonding wire 3/8" through 1-1/4"
Conduit shall be Anaconda SEALTITE® Type ZHUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight resistant, flame retardant, LOW SMOKE AND ZERO HALOGEN TPU jacket in electrical trade sizes 3/8" thru 4". Conduit shall be UL listed, and IP 67 more rated when installed with approved end connectors. less
| Anamet Electrical, Inc. | |
|---|---|
| Product Category | Electrical Conduit |
| Product Number | 39809 |
| Product Name | Type ZHUA - Zero Halogen-Low Smoke-Low Flame Spread Liquid-Tight Flexible Metal Conduit (LFMC) |
| Flexibility | Flexible |