Anamet Electrical, Inc. Type CW - Computer Blue Liquid-Tight Flexible Metal Conduit (LFMC) 34541

Description
Thermoplastic PVC jacket with integral bonding wire 1/2" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 1/2" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 1/2" thru 3". Conduit shall be UL listed, CSA certified and IP 67 rated more when installed with approved end connectors. less
Datasheet
Description
Thermoplastic PVC jacket with integral bonding wire 1/2" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 1/2" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 1/2" thru 3". Conduit shall be UL listed, CSA certified and IP 67 rated more when installed with approved end connectors. less
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type CW - Computer Blue Liquid-Tight Flexible Metal Conduit (LFMC) - 34541 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type CW - Computer Blue Liquid-Tight Flexible Metal Conduit (LFMC)
34541
Type CW - Computer Blue Liquid-Tight Flexible Metal Conduit (LFMC) 34541
Thermoplastic PVC jacket with integral bonding wire 1/2" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 1/2" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 1/2" thru 3". Conduit shall be UL listed, CSA certified and IP 67 rated more when installed with approved end connectors. less

Thermoplastic PVC jacket with integral bonding wire 1/2" through 1-1/4"
Conduit shall be Anaconda SEALTITE® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 1/2" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 1/2" thru 3". Conduit shall be UL listed, CSA certified and IP 67 rated more when installed with approved end connectors. less

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 34541
Product Name Type CW - Computer Blue Liquid-Tight Flexible Metal Conduit (LFMC)
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500181-0 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 2149586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details