Anamet Electrical, Inc. Type OR - Special Oil Resistant Jacket Liquid-Tight Flexible Metal Conduit (LFMC) 36622

Description
Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type OR. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type OR conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Datasheet
Description
Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type OR. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type OR conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type OR - Special Oil Resistant Jacket Liquid-Tight Flexible Metal Conduit (LFMC) - 36622 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type OR - Special Oil Resistant Jacket Liquid-Tight Flexible Metal Conduit (LFMC)
36622
Type OR - Special Oil Resistant Jacket Liquid-Tight Flexible Metal Conduit (LFMC) 36622
Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type OR. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type OR conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.

Thermoplastic PVC jacket no bonding wire
Conduit shall be Anaconda SEALTITE® Type OR. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type OR conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 36622
Product Name Type OR - Special Oil Resistant Jacket Liquid-Tight Flexible Metal Conduit (LFMC)
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 2-2500181-0 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details