Anamet Electrical, Inc. Type UA - Liquid-Tight Flexible Metal Conduit (LFMC) 34237

Description
*Minimum Order Quanity for this reel is 3,000' Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type UA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 3/8" thru 4". more Conduit shall be UL listed, CSA certified and IP 67 rated when installed with approved end connectors. less
Datasheet
Description
*Minimum Order Quanity for this reel is 3,000' Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type UA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 3/8" thru 4". more Conduit shall be UL listed, CSA certified and IP 67 rated when installed with approved end connectors. less
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type UA - Liquid-Tight Flexible Metal Conduit (LFMC) - 34237 - Anamet Electrical, Inc.
Mattoon, IL, USA
Type UA - Liquid-Tight Flexible Metal Conduit (LFMC)
34237
Type UA - Liquid-Tight Flexible Metal Conduit (LFMC) 34237
*Minimum Order Quanity for this reel is 3,000' Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4" Conduit shall be Anaconda SEALTITE® Type UA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 3/8" thru 4". more Conduit shall be UL listed, CSA certified and IP 67 rated when installed with approved end connectors. less

*Minimum Order Quanity for this reel is 3,000'
Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4"
Conduit shall be Anaconda SEALTITE® Type UA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 3/8" thru 4". more Conduit shall be UL listed, CSA certified and IP 67 rated when installed with approved end connectors. less

Supplier's Site Datasheet

Technical Specifications

  Anamet Electrical, Inc.
Product Category Electrical Conduit
Product Number 34237
Product Name Type UA - Liquid-Tight Flexible Metal Conduit (LFMC)
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details