Mahr Inc. Portable Metric Thickness Gage 22P-20M

Description
Product features Indicator built into gage frame for maximum ruggedness Lift-lever for one-hand operation Continuous reading dials with revolution counter for absolute measurement of thin materials, plastic films and small parts 6.3 mm / .25“ diameter, flat steel contacts Digital models can be Left/Right hand operated or front mounted and used with BA-26 Stand for bench applications
Description
Product features Indicator built into gage frame for maximum ruggedness Lift-lever for one-hand operation Continuous reading dials with revolution counter for absolute measurement of thin materials, plastic films and small parts 6.3 mm / .25“ diameter, flat steel contacts Digital models can be Left/Right hand operated or front mounted and used with BA-26 Stand for bench applications

Suppliers

Company
Product
Description
Supplier Links
Portable Metric Thickness Gage - 22P-20M - Mahr Inc.
Providence, RI, USA
Portable Metric Thickness Gage
22P-20M
Portable Metric Thickness Gage 22P-20M
Product features Indicator built into gage frame for maximum ruggedness Lift-lever for one-hand operation Continuous reading dials with revolution counter for absolute measurement of thin materials, plastic films and small parts 6.3 mm / .25“ diameter, flat steel contacts Digital models can be Left/Right hand operated or front mounted and used with BA-26 Stand for bench applications

Product features

  • Indicator built into gage frame for maximum ruggedness
  • Lift-lever for one-hand operation
  • Continuous reading dials with revolution counter for absolute measurement of thin materials, plastic films and small parts
  • 6.3 mm / .25“ diameter, flat steel contacts
  • Digital models can be Left/Right hand operated or front mounted and used with BA-26 Stand for bench applications
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number 22P-20M
Product Name Portable Metric Thickness Gage
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Mechanical
Display Dial / Analog / Direct Reading
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2856655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.95 inch (75 mm)
View Details
Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for heavy plate mills - thicknessCONTROL MTS 9201.LLT-400/500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
View Details
Stepped Hole ID Measurement System - RF096-15/40-50/70 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details