ams TMD37821 Color Sensor. Digital color sensor, proximity sensor and IR LED in an optical module with VDD I2C interface TMD37821

Description
The TMD3782x device provides red, green, blue, and clear (RGBC) light sensing and proximity detection. The devices detect light intensity under a variety of lighting conditions and through a variety of attenuation materials, including dark glass. The proximity detection feature allows a large dynamic range of operation for accurate distance detection, such as in a cell phone, for detecting when the user positions the phone close to their ear. IR LED sink current is factory trimmed to provide consistent proximity response without requiring customer calibrations. An internal state machine provides the ability to put the device into a low power state in between proximity and RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.
Description
The TMD3782x device provides red, green, blue, and clear (RGBC) light sensing and proximity detection. The devices detect light intensity under a variety of lighting conditions and through a variety of attenuation materials, including dark glass. The proximity detection feature allows a large dynamic range of operation for accurate distance detection, such as in a cell phone, for detecting when the user positions the phone close to their ear. IR LED sink current is factory trimmed to provide consistent proximity response without requiring customer calibrations. An internal state machine provides the ability to put the device into a low power state in between proximity and RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.

Suppliers

Company
Product
Description
Supplier Links
TMD37821 Color Sensor.  Digital color sensor, proximity sensor and IR LED in an optical module with VDD I2C interface - TMD37821 - ams
Premstaetten, Austria
TMD37821 Color Sensor. Digital color sensor, proximity sensor and IR LED in an optical module with VDD I2C interface
TMD37821
TMD37821 Color Sensor. Digital color sensor, proximity sensor and IR LED in an optical module with VDD I2C interface TMD37821
The TMD3782x device provides red, green, blue, and clear (RGBC) light sensing and proximity detection. The devices detect light intensity under a variety of lighting conditions and through a variety of attenuation materials, including dark glass. The proximity detection feature allows a large dynamic range of operation for accurate distance detection, such as in a cell phone, for detecting when the user positions the phone close to their ear. IR LED sink current is factory trimmed to provide consistent proximity response without requiring customer calibrations. An internal state machine provides the ability to put the device into a low power state in between proximity and RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.

The TMD3782x device provides red, green, blue, and clear (RGBC) light sensing and proximity detection. The devices detect light intensity under a variety of lighting conditions and through a variety of attenuation materials, including dark glass. The proximity detection feature allows a large dynamic range of operation for accurate distance detection, such as in a cell phone, for detecting when the user positions the phone close to their ear. IR LED sink current is factory trimmed to provide consistent proximity response without requiring customer calibrations. An internal state machine provides the ability to put the device into a low power state in between proximity and RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.

Supplier's Site

Technical Specifications

  ams
Product Category Color Sensors
Product Number TMD37821
Product Name TMD37821 Color Sensor. Digital color sensor, proximity sensor and IR LED in an optical module with VDD I2C interface
Color Types Detected RGB (Visible)
Unlock Full Specs
to access all available technical data

Similar Products

Color Sensors - Industrial - 39-B5WC-VB2323-1-ND - DigiKey
Specs
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Color sensor - SBSI-F-AF-R3C-F6-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Registration Sensors - 8004025 - RS Components, Ltd.
Specs
Light Source LEDs; Blue led, green led, red led
Output Options Npn
Sensing Range 12.5 mm (0.4921 inch)
View Details