ams TCS37727 Color Sensor. Color light-to-digital converter with proximity sensing, I2C = 1.8V interface TCS37727

Description
The TCS3772 device family provides red, green, blue, and clear (RGBC) light sensing and, when coupled with an external IR LED, proximity detection. These devices detect light intensity under a variety of lighting conditions and through a variety of attenuation materials, including dark glass. The proximity detection feature allows a large dynamic range of operation for accurate short distance detection, such as in a cell phone, for detecting when the user positions the phone close to their ear. An internal state machine provides the ability to put the device into a low power state in between proximity and RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.
Description
The TCS3772 device family provides red, green, blue, and clear (RGBC) light sensing and, when coupled with an external IR LED, proximity detection. These devices detect light intensity under a variety of lighting conditions and through a variety of attenuation materials, including dark glass. The proximity detection feature allows a large dynamic range of operation for accurate short distance detection, such as in a cell phone, for detecting when the user positions the phone close to their ear. An internal state machine provides the ability to put the device into a low power state in between proximity and RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.

Suppliers

Company
Product
Description
Supplier Links
TCS37727 Color Sensor.  Color light-to-digital converter with proximity sensing, I2C = 1.8V interface - TCS37727 - ams
Premstaetten, Austria
TCS37727 Color Sensor. Color light-to-digital converter with proximity sensing, I2C = 1.8V interface
TCS37727
TCS37727 Color Sensor. Color light-to-digital converter with proximity sensing, I2C = 1.8V interface TCS37727
The TCS3772 device family provides red, green, blue, and clear (RGBC) light sensing and, when coupled with an external IR LED, proximity detection. These devices detect light intensity under a variety of lighting conditions and through a variety of attenuation materials, including dark glass. The proximity detection feature allows a large dynamic range of operation for accurate short distance detection, such as in a cell phone, for detecting when the user positions the phone close to their ear. An internal state machine provides the ability to put the device into a low power state in between proximity and RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.

The TCS3772 device family provides red, green, blue, and clear (RGBC) light sensing and, when coupled with an external IR LED, proximity detection. These devices detect light intensity under a variety of lighting conditions and through a variety of attenuation materials, including dark glass. The proximity detection feature allows a large dynamic range of operation for accurate short distance detection, such as in a cell phone, for detecting when the user positions the phone close to their ear. An internal state machine provides the ability to put the device into a low power state in between proximity and RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.

Supplier's Site

Technical Specifications

  ams
Product Category Color Sensors
Product Number TCS37727
Product Name TCS37727 Color Sensor. Color light-to-digital converter with proximity sensing, I2C = 1.8V interface
Color Types Detected RGB (Visible)
Unlock Full Specs
to access all available technical data

Similar Products

Registration Sensors - 2131789 - RS Components, Ltd.
Specs
Light Source LEDs; Ultraviolet LED
Output Options Npn, pnp
Sensing Range 50 mm (1.97 inch)
View Details
RGB color sensors - S13683-02WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Color sensor - SBSI-F-AF-R3C-F6-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details