ams TCS3404 Color Sensor. With SYNC input for color sensing synchronization and in-package IR blocking filter (CS package only) TCS3404

Description
The TCS3404 digital color light sensor is designed to accurately derive the color chromaticity and illuminance (intensity) of ambient light and provide a digital output with 16-bits of resolution. The devices include an 8 × 2 array of filtered photodiodes, analog-to-digital converters, and control functions on a single monolithic CMOS integrated circuit. Of the 16 photodiodes, 4 have red filters, 4 have green filters, 4 have blue filters, and 4 have no filter (clear). With the advanced patent pending in-package trim capability, device-to-device and system-to-system tolerance can be minimized allowing very precise repeatability to be attained. This data is transferred via an SMBus to the host.
Description
The TCS3404 digital color light sensor is designed to accurately derive the color chromaticity and illuminance (intensity) of ambient light and provide a digital output with 16-bits of resolution. The devices include an 8 × 2 array of filtered photodiodes, analog-to-digital converters, and control functions on a single monolithic CMOS integrated circuit. Of the 16 photodiodes, 4 have red filters, 4 have green filters, 4 have blue filters, and 4 have no filter (clear). With the advanced patent pending in-package trim capability, device-to-device and system-to-system tolerance can be minimized allowing very precise repeatability to be attained. This data is transferred via an SMBus to the host.

Suppliers

Company
Product
Description
Supplier Links
TCS3404 Color Sensor.  With SYNC input for color sensing synchronization and in-package IR blocking filter (CS package only) - TCS3404 - ams
Premstaetten, Austria
TCS3404 Color Sensor. With SYNC input for color sensing synchronization and in-package IR blocking filter (CS package only)
TCS3404
TCS3404 Color Sensor. With SYNC input for color sensing synchronization and in-package IR blocking filter (CS package only) TCS3404
The TCS3404 digital color light sensor is designed to accurately derive the color chromaticity and illuminance (intensity) of ambient light and provide a digital output with 16-bits of resolution. The devices include an 8 × 2 array of filtered photodiodes, analog-to-digital converters, and control functions on a single monolithic CMOS integrated circuit. Of the 16 photodiodes, 4 have red filters, 4 have green filters, 4 have blue filters, and 4 have no filter (clear). With the advanced patent pending in-package trim capability, device-to-device and system-to-system tolerance can be minimized allowing very precise repeatability to be attained. This data is transferred via an SMBus to the host.

The TCS3404 digital color light sensor is designed to accurately derive the color chromaticity and illuminance (intensity) of ambient light and provide a digital output with 16-bits of resolution. The devices include an 8 × 2 array of filtered photodiodes, analog-to-digital converters, and control functions on a single monolithic CMOS integrated circuit. Of the 16 photodiodes, 4 have red filters, 4 have green filters, 4 have blue filters, and 4 have no filter (clear). With the advanced patent pending in-package trim capability, device-to-device and system-to-system tolerance can be minimized allowing very precise repeatability to be attained. This data is transferred via an SMBus to the host.

Supplier's Site

Technical Specifications

  ams
Product Category Color Sensors
Product Number TCS3404
Product Name TCS3404 Color Sensor. With SYNC input for color sensing synchronization and in-package IR blocking filter (CS package only)
Color Types Detected RGB (Visible)
Unlock Full Specs
to access all available technical data

Similar Products

Registration Sensors - 2131757 - RS Components, Ltd.
Specs
Light Source LEDs; RGB LED
Output Options Npn
Sensing Range 12.5 mm (0.4921 inch)
View Details
RGB color sensors - S9702 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible)
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Color sensor - SBSI-F-AF-R3C-F6-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details