ams Sensors, Transducers - Color Sensors AS73211-AQFM

Description
Win Source Part Number: 1046073-AS73211-AQFM Category: Sensors, Transducers>Color Sensors Package: Tape & Reel (TR) Standard Package: 500 Output: I2C Current - Supply (Max): 2mA @ 3.3V Resolution (Bits): 24 b Voltage - Supply: 2.7 V ~ 3.6 V Package / Case: 16-VQFN Exposed Pad Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): AS73211-AQFMAS73211A QFM; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.9500 Mfr: ams Other Names: 1729-AS73211-AQFMTR, 305080011 Base Product Number: AS73211
Request a Quote Datasheet
Description
Win Source Part Number: 1046073-AS73211-AQFM Category: Sensors, Transducers>Color Sensors Package: Tape & Reel (TR) Standard Package: 500 Output: I2C Current - Supply (Max): 2mA @ 3.3V Resolution (Bits): 24 b Voltage - Supply: 2.7 V ~ 3.6 V Package / Case: 16-VQFN Exposed Pad Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): AS73211-AQFMAS73211A QFM; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.9500 Mfr: ams Other Names: 1729-AS73211-AQFMTR, 305080011 Base Product Number: AS73211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Color Sensors - AS73211-AQFM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Color Sensors
AS73211-AQFM
Sensors, Transducers - Color Sensors AS73211-AQFM
Win Source Part Number: 1046073-AS73211-AQFM Category: Sensors, Transducers>Color Sensors Package: Tape & Reel (TR) Standard Package: 500 Output: I2C Current - Supply (Max): 2mA @ 3.3V Resolution (Bits): 24 b Voltage - Supply: 2.7 V ~ 3.6 V Package / Case: 16-VQFN Exposed Pad Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): AS73211-AQFMAS73211A QFM; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.9500 Mfr: ams Other Names: 1729-AS73211-AQFMTR, 305080011 Base Product Number: AS73211

Win Source Part Number: 1046073-AS73211-AQFM
Category: Sensors, Transducers>Color Sensors
Package: Tape & Reel (TR)
Standard Package: 500
Output: I2C
Current - Supply (Max): 2mA @ 3.3V
Resolution (Bits): 24 b
Voltage - Supply: 2.7 V ~ 3.6 V
Package / Case: 16-VQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): AS73211-AQFMAS73211AQFM;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.49.9500
Mfr: ams
Other Names: 1729-AS73211-AQFMTR,305080011
Base Product Number: AS73211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Color Sensors
Product Number AS73211-AQFM
Product Name Sensors, Transducers - Color Sensors
Output Options I2C
Unlock Full Specs
to access all available technical data

Similar Products

B5WC Color Sensor to Build into Equipment - B5WC-VB2322-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Color sensor - SOEC-RT-Q50-PS-S-7L - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay
Sensing Range 32 mm (1.26 inch)
View Details
2 suppliers
Surface Color Sensors -  - SICK
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs
View Details