ams Sensors, Transducers -Color Sensors TCS37725FN

Description
Manufacturer: ams Category: Sensors, Transducers -Color Sensors Package: Tape & Reel (TR) /Cut Tape (CT) Product Status: Obsolete Output: I²C Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply (Max): 330µA @ 3V Operating Temperature: -30°C ~ 70°C
Request a Quote Datasheet
Description
Manufacturer: ams Category: Sensors, Transducers -Color Sensors Package: Tape & Reel (TR) /Cut Tape (CT) Product Status: Obsolete Output: I²C Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply (Max): 330µA @ 3V Operating Temperature: -30°C ~ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers -Color Sensors - TCS37725FN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Color Sensors
TCS37725FN
Sensors, Transducers -Color Sensors TCS37725FN
Manufacturer: ams Category: Sensors, Transducers -Color Sensors Package: Tape & Reel (TR) /Cut Tape (CT) Product Status: Obsolete Output: I²C Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply (Max): 330µA @ 3V Operating Temperature: -30°C ~ 70°C

Manufacturer: ams
Category: Sensors, Transducers -Color Sensors
Package: Tape & Reel (TR) /Cut Tape (CT)
Product Status: Obsolete
Output: I²C
Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode
Voltage - Supply: 2.7 V ~ 3.6 V
Current - Supply (Max): 330µA @ 3V
Operating Temperature: -30°C ~ 70°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Color Sensors
Product Number TCS37725FN
Product Name Sensors, Transducers -Color Sensors
Output Options I²C
Unlock Full Specs
to access all available technical data

Similar Products

B5W-LB Light Convergent Reflective Sensor - B5W-LB2101-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Color sensor - SBSC-F-AF-R3C - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Registration Sensors - 2859634 - RS Components, Ltd.
Specs
Light Source LEDs; LED
Output Options PNP
View Details