ams TCS34717 Color Sensor. Color light-to-digital converter 1.8v I²C TCS34717

Description
The TCS3471 family of devices provides red, green, blue, and clear light sensing (RGBC) that detects light intensity under a variety of lighting conditions and through a variety of attenuation materials. An internal state machine provides the ability to put the device into a low power mode in between RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.
Description
The TCS3471 family of devices provides red, green, blue, and clear light sensing (RGBC) that detects light intensity under a variety of lighting conditions and through a variety of attenuation materials. An internal state machine provides the ability to put the device into a low power mode in between RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.

Suppliers

Company
Product
Description
Supplier Links
TCS34717 Color Sensor.  Color light-to-digital converter 1.8v I²C - TCS34717 - ams
Premstaetten, Austria
TCS34717 Color Sensor. Color light-to-digital converter 1.8v I²C
TCS34717
TCS34717 Color Sensor. Color light-to-digital converter 1.8v I²C TCS34717
The TCS3471 family of devices provides red, green, blue, and clear light sensing (RGBC) that detects light intensity under a variety of lighting conditions and through a variety of attenuation materials. An internal state machine provides the ability to put the device into a low power mode in between RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.

The TCS3471 family of devices provides red, green, blue, and clear light sensing (RGBC) that detects light intensity under a variety of lighting conditions and through a variety of attenuation materials. An internal state machine provides the ability to put the device into a low power mode in between RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.

Supplier's Site

Technical Specifications

  ams
Product Category Color Sensors
Product Number TCS34717
Product Name TCS34717 Color Sensor. Color light-to-digital converter 1.8v I²C
Color Types Detected RGB (Visible)
Unlock Full Specs
to access all available technical data

Similar Products

B5W-DB Diffuse Reflective Sensor - EE-5002-1M - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Color sensor - SOEC-RT-Q50-PS-S-7L - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay
Sensing Range 32 mm (1.26 inch)
View Details
2 suppliers
Registration Sensors - 2131778 - RS Components, Ltd.
Specs
Light Source LEDs; RGB LED
Output Options Push/pull
Sensing Range 13 mm (0.5118 inch)
View Details