ams TCS37717 Color Sensor. Color light-to-digital converter with proximity sensing, I²C = 1.8V TCS37717

Description
The TCS3771 family of devices provides red, green, blue, and clear (RGBC) light sensing and proximity detection (when coupled with an external IR LED). They detect light intensity under a variety of lighting conditions and through a variety of attenuation materials. The proximity detection feature allows a large dynamic range of operation for use in short distance detection behind dark glass such as in a cell phone or for longer distance measurements for applications such as presence detection for monitors or laptops. The programmable proximity detection enables continuous measurements across the entire range. In addition, an internal state machine provides the ability to put the device into a low power mode in between RGBC and proximity measurements providing very low average power consumption. This data is transferred via an I2C to the host.
Description
The TCS3771 family of devices provides red, green, blue, and clear (RGBC) light sensing and proximity detection (when coupled with an external IR LED). They detect light intensity under a variety of lighting conditions and through a variety of attenuation materials. The proximity detection feature allows a large dynamic range of operation for use in short distance detection behind dark glass such as in a cell phone or for longer distance measurements for applications such as presence detection for monitors or laptops. The programmable proximity detection enables continuous measurements across the entire range. In addition, an internal state machine provides the ability to put the device into a low power mode in between RGBC and proximity measurements providing very low average power consumption. This data is transferred via an I2C to the host.

Suppliers

Company
Product
Description
Supplier Links
TCS37717 Color Sensor.  Color light-to-digital converter with proximity sensing, I²C = 1.8V - TCS37717 - ams
Premstaetten, Austria
TCS37717 Color Sensor. Color light-to-digital converter with proximity sensing, I²C = 1.8V
TCS37717
TCS37717 Color Sensor. Color light-to-digital converter with proximity sensing, I²C = 1.8V TCS37717
The TCS3771 family of devices provides red, green, blue, and clear (RGBC) light sensing and proximity detection (when coupled with an external IR LED). They detect light intensity under a variety of lighting conditions and through a variety of attenuation materials. The proximity detection feature allows a large dynamic range of operation for use in short distance detection behind dark glass such as in a cell phone or for longer distance measurements for applications such as presence detection for monitors or laptops. The programmable proximity detection enables continuous measurements across the entire range. In addition, an internal state machine provides the ability to put the device into a low power mode in between RGBC and proximity measurements providing very low average power consumption. This data is transferred via an I2C to the host.

The TCS3771 family of devices provides red, green, blue, and clear (RGBC) light sensing and proximity detection (when coupled with an external IR LED). They detect light intensity under a variety of lighting conditions and through a variety of attenuation materials. The proximity detection feature allows a large dynamic range of operation for use in short distance detection behind dark glass such as in a cell phone or for longer distance measurements for applications such as presence detection for monitors or laptops. The programmable proximity detection enables continuous measurements across the entire range. In addition, an internal state machine provides the ability to put the device into a low power mode in between RGBC and proximity measurements providing very low average power consumption. This data is transferred via an I2C to the host.

Supplier's Site

Technical Specifications

  ams
Product Category Color Sensors
Product Number TCS37717
Product Name TCS37717 Color Sensor. Color light-to-digital converter with proximity sensing, I²C = 1.8V
Color Types Detected RGB (Visible)
Unlock Full Specs
to access all available technical data

Similar Products

B5W-LB Light Convergent Reflective Sensor - B5W-LB2114-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Color sensor - SBSC-F-AF-R3C - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Registration Sensors - 2859633 - RS Components, Ltd.
Specs
Light Source LEDs; LED
Output Options PNP
View Details