ams Sensors, Transducers Color Sensors AS72651-BLGT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Color Sensors Series: AS7265x Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output: I²C, UART Resolution (Bits): 16 b Voltage - Supply: 2.7 V ~ 3.6 V Operating Temperature: -40°C ~ 85°C (TA)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Color Sensors Series: AS7265x Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output: I²C, UART Resolution (Bits): 16 b Voltage - Supply: 2.7 V ~ 3.6 V Operating Temperature: -40°C ~ 85°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Color Sensors - AS72651-BLGT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Color Sensors
AS72651-BLGT
Sensors, Transducers Color Sensors AS72651-BLGT
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Color Sensors Series: AS7265x Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output: I²C, UART Resolution (Bits): 16 b Voltage - Supply: 2.7 V ~ 3.6 V Operating Temperature: -40°C ~ 85°C (TA)

Alternative Parts (Cross-Reference): Cross
Manufacturer: ams-OSRAM USA INC.
Category: Sensors, Transducers Color Sensors
Series: AS7265x
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output: I²C, UART
Resolution (Bits): 16 b
Voltage - Supply: 2.7 V ~ 3.6 V
Operating Temperature: -40°C ~ 85°C (TA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Color Sensors
Product Number AS72651-BLGT
Product Name Sensors, Transducers Color Sensors
Output Options I²C, UART
Unlock Full Specs
to access all available technical data

Similar Products

B5W-DB11A1-A Diffuse Reflective Sensor - B5W-DB11A1-A-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Universal True Color Controller - colorSENSOR CFO 100 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Number Of Colors Detected 3
View Details
Color sensor - SBSI-F-AF-R3C-F6-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details