Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on 2-swivel, 2-rigid casters. 5" dia. on 1200 lb. capacities, 6" dia. on 2000 lb. capacities, 8" dia. on 4000 lb. capacities. Low profile handle rises 12" above top shelf. Powder coated Gray finish (scratch resistant). FOB Shipping Point.
| Southland Equipment Service | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | HNA230-U5 |
| Product Name | ALL-WELDED UTILITY CARTS |
| Capacity | 1200 lbs (544 kg) |