- Trained on our vast library of engineering resources.

Southland Equipment Service AUTO-HITE CARTS HSCSC-1000-4242

Suppliers

Company
Product
Description
Supplier Links
AUTO-HITE CARTS - HSCSC-1000-4242 - Southland Equipment Service
Columbia, SC, USA
AUTO-HITE CARTS
HSCSC-1000-4242
AUTO-HITE CARTS HSCSC-1000-4242
Raises or lowers as materials are removed or added to the platform keeping material at ergonomic work height. Utilize tension springs which can be adjusted in order to fit each particular application. Increases efficiency while reducing potentially harmful bending and twisting motions. Features springs with adjustable tension allow user to conveniently "fine tune" to fit the application. Removable handle is bolted on. Rugged heavy duty construction. Rolls on 5 x 2" polyurethane casters -- 2 rigid and 2 swivel with brake. FOB Shipping Point.
  • Raises or lowers as materials are removed or added to the platform keeping material at ergonomic work height.
  • Utilize tension springs which can be adjusted in order to fit each particular application. Increases efficiency while reducing potentially harmful bending and twisting motions. Features springs with adjustable tension allow user to conveniently "fine tune" to fit the application. Removable handle is bolted on. Rugged heavy duty construction. Rolls on 5 x 2" polyurethane casters -- 2 rigid and 2 swivel with brake. FOB Shipping Point.
Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Material Handling Carts and Trucks
Product Number HSCSC-1000-4242
Product Name AUTO-HITE CARTS
Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
 - 3889991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Trolleys & Carts
Capacity 551 lbs (250 kg)
Material Metal
View Details
MultiTek Cart (36
Specs
Cart / Truck Type Shelf Cart
Material Steel
Tires Solid
View Details