Southland Equipment Service CHROME WIRE SERVICE CARTS HWCD2-1848

Description
Wire shelving is certified by the National Sanitation Foundation. Highly functional service carts that are available in 2 or 3 shelf configurations. Carts are 38-1/2"H with a capacity of 600 lbs. Constructed of the highest quality standards and features rust resistant chrome plating. Carts come standard with 5" diameter swivel locking caster wheels. FOB Shipping Point.
Description
Wire shelving is certified by the National Sanitation Foundation. Highly functional service carts that are available in 2 or 3 shelf configurations. Carts are 38-1/2"H with a capacity of 600 lbs. Constructed of the highest quality standards and features rust resistant chrome plating. Carts come standard with 5" diameter swivel locking caster wheels. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
CHROME WIRE SERVICE CARTS - HWCD2-1848 - Southland Equipment Service
Columbia, SC, USA
CHROME WIRE SERVICE CARTS
HWCD2-1848
CHROME WIRE SERVICE CARTS HWCD2-1848
Wire shelving is certified by the National Sanitation Foundation. Highly functional service carts that are available in 2 or 3 shelf configurations. Carts are 38-1/2"H with a capacity of 600 lbs. Constructed of the highest quality standards and features rust resistant chrome plating. Carts come standard with 5" diameter swivel locking caster wheels. FOB Shipping Point.
  • Wire shelving is certified by the National Sanitation Foundation.

Highly functional service carts that are available in 2 or 3 shelf configurations. Carts are 38-1/2"H with a capacity of 600 lbs. Constructed of the highest quality standards and features rust resistant chrome plating. Carts come standard with 5" diameter swivel locking caster wheels. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Material Handling Carts and Trucks
Product Number HWCD2-1848
Product Name CHROME WIRE SERVICE CARTS
Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Dollies - 2430350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 662 lbs (300 kg)
Length 24 inch (600 mm)
View Details