Flexbar Machine Corporation FLEXBAR HIGH RESOLUTION 3mm X 36" FLEXIBLE BORESCOPE. 13541

Description
FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES High Resolution: Smaller Diameter (3mm) Models: Direct and Right Angle Viewing. Designed to be a portable, rugged inspection device capable of producing a high-resolution image of critical components through access holes as small as 3.0mm. With intense fiber optic illumination and a crisp image delivered by high-resolution quartz optical fiber, this fiberscope is able to handle a host of inspection requirements where there is limited access. Standard Features: High Resolution Fiber Imaging Bundle Portable Battery Handle -3V- Custom Foam Lined Carrying CaseOptions: 150 Watt Illuminator (12720) Flexible Light Guide (13283) 35mm/Digital Still Camera Adapter "C" Mount Video Camera Adapter "C" Mount Video Camera and Monitor Right Angle Viewing AdapterSpecifications: Shaft Outside Diameter: .120 in. - (3mm) Bend Radius: 1.5 in. - (38mm) Shaft Construction: Braided Stainless Steel Shaft Lengths: 24 in. - (61 mm) STD 36 in. - (91 mm) STD Custom Lengths Available Field of View: 50 Degrees Standard 70 Degrees Available Depth of Field: .2 in. to 3.0 in. - (5mm to 75mm) Eyepiece: B-Style, Diopter Adjustable and Photo Capability Direction of View: Forward Viewing Standard Right Angle Viewing with AdapterModel No. 13541, High Resolution, 3mm x 36" Flexible Borescope. Complete with light handle and carrying case.
Description
FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES High Resolution: Smaller Diameter (3mm) Models: Direct and Right Angle Viewing. Designed to be a portable, rugged inspection device capable of producing a high-resolution image of critical components through access holes as small as 3.0mm. With intense fiber optic illumination and a crisp image delivered by high-resolution quartz optical fiber, this fiberscope is able to handle a host of inspection requirements where there is limited access. Standard Features: High Resolution Fiber Imaging Bundle Portable Battery Handle -3V- Custom Foam Lined Carrying CaseOptions: 150 Watt Illuminator (12720) Flexible Light Guide (13283) 35mm/Digital Still Camera Adapter "C" Mount Video Camera Adapter "C" Mount Video Camera and Monitor Right Angle Viewing AdapterSpecifications: Shaft Outside Diameter: .120 in. - (3mm) Bend Radius: 1.5 in. - (38mm) Shaft Construction: Braided Stainless Steel Shaft Lengths: 24 in. - (61 mm) STD 36 in. - (91 mm) STD Custom Lengths Available Field of View: 50 Degrees Standard 70 Degrees Available Depth of Field: .2 in. to 3.0 in. - (5mm to 75mm) Eyepiece: B-Style, Diopter Adjustable and Photo Capability Direction of View: Forward Viewing Standard Right Angle Viewing with AdapterModel No. 13541, High Resolution, 3mm x 36" Flexible Borescope. Complete with light handle and carrying case.

Suppliers

Company
Product
Description
Supplier Links
FLEXBAR HIGH RESOLUTION 3mm X 36
Islandia, NY, USA
FLEXBAR HIGH RESOLUTION 3mm X 36" FLEXIBLE BORESCOPE.
13541
FLEXBAR HIGH RESOLUTION 3mm X 36" FLEXIBLE BORESCOPE. 13541
FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES High Resolution: Smaller Diameter (3mm) Models: Direct and Right Angle Viewing. Designed to be a portable, rugged inspection device capable of producing a high-resolution image of critical components through access holes as small as 3.0mm. With intense fiber optic illumination and a crisp image delivered by high-resolution quartz optical fiber, this fiberscope is able to handle a host of inspection requirements where there is limited access. Standard Features: High Resolution Fiber Imaging Bundle Portable Battery Handle -3V- Custom Foam Lined Carrying CaseOptions: 150 Watt Illuminator (12720) Flexible Light Guide (13283) 35mm/Digital Still Camera Adapter "C" Mount Video Camera Adapter "C" Mount Video Camera and Monitor Right Angle Viewing AdapterSpecifications: Shaft Outside Diameter: .120 in. - (3mm) Bend Radius: 1.5 in. - (38mm) Shaft Construction: Braided Stainless Steel Shaft Lengths: 24 in. - (61 mm) STD 36 in. - (91 mm) STD Custom Lengths Available Field of View: 50 Degrees Standard 70 Degrees Available Depth of Field: .2 in. to 3.0 in. - (5mm to 75mm) Eyepiece: B-Style, Diopter Adjustable and Photo Capability Direction of View: Forward Viewing Standard Right Angle Viewing with AdapterModel No. 13541, High Resolution, 3mm x 36" Flexible Borescope. Complete with light handle and carrying case.

FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES

High Resolution: Smaller Diameter (3mm) Models: Direct and Right Angle Viewing. Designed to be a portable, rugged inspection device capable of producing a high-resolution image of critical components through access holes as small as 3.0mm. With intense fiber optic illumination and a crisp image delivered by high-resolution quartz optical fiber, this fiberscope is able to handle a host of inspection requirements where there is limited access.

Standard Features:

  • High Resolution Fiber Imaging Bundle
  • Portable Battery Handle -3V-
  • Custom Foam Lined Carrying CaseOptions:
  • 150 Watt Illuminator (12720)
  • Flexible Light Guide (13283)
  • 35mm/Digital Still Camera Adapter
  • "C" Mount Video Camera Adapter
  • "C" Mount Video Camera and Monitor
  • Right Angle Viewing AdapterSpecifications:
  • Shaft Outside Diameter: .120 in. - (3mm)
  • Bend Radius: 1.5 in. - (38mm)
  • Shaft Construction: Braided Stainless Steel
  • Shaft Lengths: 24 in. - (61 mm) STD 36 in. - (91 mm) STD Custom Lengths Available
  • Field of View: 50 Degrees Standard 70 Degrees Available
  • Depth of Field: .2 in. to 3.0 in. - (5mm to 75mm)
  • Eyepiece: B-Style, Diopter Adjustable and Photo Capability
  • Direction of View: Forward Viewing Standard Right Angle Viewing with AdapterModel No. 13541, High Resolution, 3mm x 36" Flexible Borescope. Complete with light handle and carrying case.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 13541
Product Name FLEXBAR HIGH RESOLUTION 3mm X 36" FLEXIBLE BORESCOPE.
Unlock Full Specs
to access all available technical data

Similar Products

Swing Prism Borescope - R060-046-045SW115-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details
Borescope - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Sewer Inspection Camera - Gen-Eye X-POD Plus® - General Pipe Cleaners
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video
View Details