Flexbar Machine Corporation Flexview VT Borescope 13552

Description
Flexview Borescopes High Quality - Low Prices Features: 7400 pixels for clear and detailed images Tru-threads for precise focusing Superior light output provides optimized viewing Fuel, chemical, water resistant materials Bending radius down to 3 inches Close-up viewing - from infinity down to 0.4 inches Rugged nylon housing construction Foam lined storage case 48 Degrees Field of View Minimum focus distance: 0.4 inches Model No. 13552, Flexview Borescope, 24", VT Scope-6mm Diameter
Description
Flexview Borescopes High Quality - Low Prices Features: 7400 pixels for clear and detailed images Tru-threads for precise focusing Superior light output provides optimized viewing Fuel, chemical, water resistant materials Bending radius down to 3 inches Close-up viewing - from infinity down to 0.4 inches Rugged nylon housing construction Foam lined storage case 48 Degrees Field of View Minimum focus distance: 0.4 inches Model No. 13552, Flexview Borescope, 24", VT Scope-6mm Diameter

Suppliers

Company
Product
Description
Supplier Links
Flexview VT Borescope - 13552 - Flexbar Machine Corporation
Islandia, NY, USA
Flexview VT Borescope
13552
Flexview VT Borescope 13552
Flexview Borescopes High Quality - Low Prices Features: 7400 pixels for clear and detailed images Tru-threads for precise focusing Superior light output provides optimized viewing Fuel, chemical, water resistant materials Bending radius down to 3 inches Close-up viewing - from infinity down to 0.4 inches Rugged nylon housing construction Foam lined storage case 48 Degrees Field of View Minimum focus distance: 0.4 inches Model No. 13552, Flexview Borescope, 24", VT Scope-6mm Diameter

Flexview Borescopes

High Quality - Low Prices

Features:

  • 7400 pixels for clear and detailed images
  • Tru-threads for precise focusing
  • Superior light output provides optimized viewing
  • Fuel, chemical, water resistant materials
  • Bending radius down to 3 inches
  • Close-up viewing - from infinity down to 0.4 inches
  • Rugged nylon housing construction
  • Foam lined storage case
  • 48 Degrees Field of View
  • Minimum focus distance: 0.4 inches Model No. 13552, Flexview Borescope, 24", VT Scope-6mm Diameter
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 13552
Product Name Flexview VT Borescope
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Zoom Swing Prism Borescope - R060-032-045SW115-50ZM25 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Sewer Inspection Camera - Gen-Eye X-POD Plus® - General Pipe Cleaners
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video
View Details