Flexbar Machine Corporation FLEXBAR FIBEROPTIC MICROBORESCOPES 18955

Description
FLEXBAR FIBEROPTIC MICROBORESCOPES Provide High Resolution Image Of Critical Components Through Very Small Access Holes: Semi-Rigid & Flexible Models from .039" dia. to .078" dia. This Semi-Rigid Microborescope was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 1.0mm or .039". With intense fiber optic illumination and a crisp image delivered by high resolution quartz optical fiber, this microborescope is able to handle a host of inspection requirements where limited access is a constraint. Unlike standard lens-type borescopes, this borescope will tolerate moderate shaft deflection due to its fiberoptic construction. Includes right angle viewing mirror tube, portable light handle, and heavy-duty carrying case. SPECIFICATIONS: Shaft Outside Dia.: .039" or .078". Outside Dia. with Mirror Tube: .05" or .095". Shaft Deflection: +/-15deg. Field of View: 50º Standard, 70º Available. Depth of Field: .118" to 2.0". FEATURES: 10X Mag. Eyepiece. ACMI Light Guide Connector. Model No. 18955, 1mm (.039") x 6" Semi-Rigid Microborescope Kit.
Description
FLEXBAR FIBEROPTIC MICROBORESCOPES Provide High Resolution Image Of Critical Components Through Very Small Access Holes: Semi-Rigid & Flexible Models from .039" dia. to .078" dia. This Semi-Rigid Microborescope was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 1.0mm or .039". With intense fiber optic illumination and a crisp image delivered by high resolution quartz optical fiber, this microborescope is able to handle a host of inspection requirements where limited access is a constraint. Unlike standard lens-type borescopes, this borescope will tolerate moderate shaft deflection due to its fiberoptic construction. Includes right angle viewing mirror tube, portable light handle, and heavy-duty carrying case. SPECIFICATIONS: Shaft Outside Dia.: .039" or .078". Outside Dia. with Mirror Tube: .05" or .095". Shaft Deflection: +/-15deg. Field of View: 50º Standard, 70º Available. Depth of Field: .118" to 2.0". FEATURES: 10X Mag. Eyepiece. ACMI Light Guide Connector. Model No. 18955, 1mm (.039") x 6" Semi-Rigid Microborescope Kit.

Suppliers

Company
Product
Description
Supplier Links
FLEXBAR FIBEROPTIC MICROBORESCOPES - 18955 - Flexbar Machine Corporation
Islandia, NY, USA
FLEXBAR FIBEROPTIC MICROBORESCOPES
18955
FLEXBAR FIBEROPTIC MICROBORESCOPES 18955
FLEXBAR FIBEROPTIC MICROBORESCOPES Provide High Resolution Image Of Critical Components Through Very Small Access Holes: Semi-Rigid & Flexible Models from .039" dia. to .078" dia. This Semi-Rigid Microborescope was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 1.0mm or .039". With intense fiber optic illumination and a crisp image delivered by high resolution quartz optical fiber, this microborescope is able to handle a host of inspection requirements where limited access is a constraint. Unlike standard lens-type borescopes, this borescope will tolerate moderate shaft deflection due to its fiberoptic construction. Includes right angle viewing mirror tube, portable light handle, and heavy-duty carrying case. SPECIFICATIONS: Shaft Outside Dia.: .039" or .078". Outside Dia. with Mirror Tube: .05" or .095". Shaft Deflection: +/-15deg. Field of View: 50º Standard, 70º Available. Depth of Field: .118" to 2.0". FEATURES: 10X Mag. Eyepiece. ACMI Light Guide Connector. Model No. 18955, 1mm (.039") x 6" Semi-Rigid Microborescope Kit.

FLEXBAR FIBEROPTIC MICROBORESCOPES

Provide High Resolution Image Of Critical Components Through Very Small Access Holes: Semi-Rigid & Flexible Models from .039" dia. to .078" dia.

This Semi-Rigid Microborescope was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 1.0mm or .039". With intense fiber optic illumination and a crisp image delivered by high resolution quartz optical fiber, this microborescope is able to handle a host of inspection requirements where limited access is a constraint. Unlike standard lens-type borescopes, this borescope will tolerate moderate shaft deflection due to its fiberoptic construction. Includes right angle viewing mirror tube, portable light handle, and heavy-duty carrying case.

SPECIFICATIONS:

  • Shaft Outside Dia.: .039" or .078".
  • Outside Dia. with Mirror Tube: .05" or .095".
  • Shaft Deflection: +/-15deg.
  • Field of View: 50º Standard, 70º Available.
  • Depth of Field: .118" to 2.0". FEATURES:
  • 10X Mag. Eyepiece.
  • ACMI Light Guide Connector. Model No. 18955, 1mm (.039") x 6" Semi-Rigid Microborescope Kit.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 18955
Product Name FLEXBAR FIBEROPTIC MICROBORESCOPES
Unlock Full Specs
to access all available technical data

Similar Products

Aeroengine Borescope - R060-047-060-30 - Evident Scientific
Specs
Flexibility Rigid
View Details
Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Side
Diameter 61 mm (2.4 inch)
View Details
Rigid Borescope - PCE-RS 27 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Rigid
Viewing Angle Direct
Diameter 2.7 mm (0.1063 inch)
View Details