Transient Voltage Suppressors
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | +.:1.5KE100 |
| Product Name | Transient Voltage Suppressor |
| Configuration | Single |
| Direction | Bidirectional |
| Pin Count | 2 |
| Peak Pulse Power | 1500 watts |
| VWM | 81 volts |