Quarktwin Technology Ltd. Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| * Microcontroller IC | |
| - Microcontroller IC 144-LQFP (20x20) | |
| - Microcontroller IC | |
| FR30 RISC - Microcontroller IC 32-Bit Single-Core 33MHz 254KB (254K x 8) Mask ROM | |
| FR30 RISC - Microcontroller IC 32-Bit Single-Core 50MHz ROMless 100-LQFP (14x14) | |
| FR30 RISC - Microcontroller IC 32-Bit Single-Core 50MHz ROMless | |
| FR30 RISC FR30 MB91101 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 100-LQFP (14x14) | |
| FR30 RISC FR30 MB91101 Microcontroller IC 32-Bit Single-Core 50MHz ROMless | |
| FR30 RISC FR30 MB91130 Microcontroller IC 32-Bit Single-Core 33MHz 254KB (254K x 8) Mask ROM 144-LQFP (20x20) | |
| FR60Lite RISC - Microcontroller IC 32-Bit Single-Core 40MHz 544KB (544K x 8) Mask ROM 144-LQFP (20x20) | |
| FR60Lite RISC FR MB91210 Microcontroller IC 32-Bit Single-Core 40MHz 544KB (544K x 8) Mask ROM 144-LQFP (20x20) | |
| FR60Lite RISC FR MB91245 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) Mask ROM 144-LQFP (20x20) | |
| FR60Lite RISC FR MB91245 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) Mask ROM 144-LQFP (20x20) | |
| FR60Lite RISC FR MB91245S Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) Mask ROM 144-LQFP (20x20) | |
| FR60Lite RISC FR MB91245S Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) Mask ROM 144-LQFP (20x20) |
| << Prev | Next >> |