FR60Lite RISC FR MB91210 Microcontroller IC 32-Bit Single-Core 40MHz 544KB (544K x 8) Mask ROM 144-LQFP (20x20)
IC MCU 32BIT 544KB MROM 144LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91213APMC-GS-166E1 | MB91213APMC-GS-166E1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 40 MHz | |
| RAM | 24 KB |