IC MCU 32BIT 256KB MROM 144LQFP
FR60Lite RISC FR MB91245S Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) Mask ROM 144-LQFP (20x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91248SZPFV-GS-502E1 | MB91248SZPFV-GS-502E1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 32 MHz | |
| RAM | 16 KB |