IC MCU 32BIT 544KB MROM 144LQFP
FR60Lite RISC FR MB91210 Microcontroller IC 32-Bit Single-Core 40MHz 544KB (544K x 8) Mask ROM 144-LQFP (20x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91213APMC-GS-146K5E1 | MB91213APMC-GS-146K5E1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 40 MHz | |
| RAM | 24 KB |