Sartorius Lab Instruments GmbH & Co. KG Datasheets for Laboratory Filters
Laboratory filters are used to remove particulates from samples in laboratory-scale applications. They consist of a filter medium and housing or holder that constrains and supports the filter media in the sample’s path.
Laboratory Filters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Filter Papers Broad range of filter papers. You can choose from quantitative, qualitative, qualitative-technica l filter papers, blotting and chromatography filter papers and many other paper grades for special applications. | |
| Gelatine membrane consumables for the collection of airborne microbes and viruses. These filters are designed for use with the MD8 air samplers (gelatine filter method). The gelatine membrane consumables are... | |
| If agar plates or absorbent pads to be wetted with liquid culture medium are used instead of Nutrient Pad Sets, Sartorius cellulose nitrate (cellulose ester) membrane filter are recommended. Naturally,... | |
| Microsart® @filter units, sterile and ready to use, combine a funnel and a gridded membrane filter in one unit. They have been specifically developed for the detection and enumeration... | |
| Microsart® Funnels are sterile plastic funnels. They allow quick performance of the filtrations required in the routine testing of water, food and beverages, pharmaceutical and cosmetic products. A Sartorius... | |
| Reusable filter systems for hybridisation tests, particle testing and clarification, as well as sterile filtration and particle removal from solvents for analytical determinations. Available are glass filter holders with glass... | |
| Reusable stainless steel funnels for microbial enumeration and particle counting. Specially designed for use in microbiological quality assurance, these three filter holders differ only in their capacity. The reusable funnels... | |
| Sartorius Stedim Biotech offers a wide range of ultrafiltration membrane discs for sample concentration in stirred cells. Membrane disc diameters range from 13 mm to 293 mm, molecular weight cut-offs... | |
| Sterile, individually packaged filters have long become standard for routine microbiological quality control because of the user benefits they offer. They are pre-sterilized and ready-to-use and save preparatory time. As... | |
| The Microsart® e.motion membrane filters are suitable for the use with the Microsart® e.motion dispenser. The filters are individually sterile-sealed on a band without any protective paper. The... | |
| Traditional multi-branch manifolds and individual filter holders for microbial enumeration. The filter holders and manifolds have been designed specifically for applications in which the particles or microorganisms retained on the... | |
| Vivacell is a unique and innovative concentrator, that utilizes pressure, centrifuge, shaking or pressure-shake to rapidly concentrate even samples with high particle loading. Benefit from patented dead-stop technology, high process... | |
| Vivaclear centrifugal filters are disposable microfiltration units for the fast and reliable clarification/filtra tion of biological samples in the range from 100 µl to 500 µl. Vivaclear units feature a... | |
| Vivacon® 2 centrifugal concentrators have been designed for DNA concentration and buffer exchange applications with samples up to 2 ml. For optimal performance with very dilute samples, e.g. forensic specimens,... | |
| Vivacon® 500 centrifugal concentrators have been designed for concentration of DNA or proteins and buffer exchange applications with samples up to 500 μl. For optimal performance with very dilute samples,... | |
| Vivaflow 200 is a ready to use and reusable laboratory crossflow cassette for concentrating up to 5 l samples. The membrane surface per device is 200 cm². One unit comes... | |
| Vivaflow 50 is a disposable and ready-to-use crossflow cassette for filtration and concentration of samples from 100 ml to 5 l. The membrane surface per device is 50 cm². One... | |
| Vivaflow 50R is a ready-to-use and reusable laboratory crossflow cassette for concentrating up to 1 l samples. The active membrane area per device is 50 cm². One unit comes with... | |
| Vivapore 10/20 is a ready-to-use benchtop concentrator for samples up to 20 ml. With no need for additional equipment, pressure or vacuum source, solvent absorption is the most economic and... | |
| Vivapore 5 is a ready-to-use benchtop concentrator for samples up to 5 ml. With no need for additional equipment, pressure or vacuum source, solvent absorption is the most economic and... | |
| Vivaspin 15 centrifugal concentrators are disposable ultrafiltration devices for use in swing bucket rotors accommodating 50 ml tubes. Vivaspin 15 is used for the concentration of biological samples in the... | |
| Vivaspin 15R is the latest member of the Vivaspin product family with all the unique features of Sartorius Stedim Biotech centrifugal concentrators including a patented vertical twin membrane and a... | |
| Vivaspin 20 centrifugal concentrators have been developed to offer increased volume flexibility and performance. Vivaspin 20 handles up to 20 ml in swing bucket rotors and 14 ml in fixed... | |
| Vivaspin 4 concentrators are disposable ultrafiltration devices for the concentration of biological samples. Maximum initial sample volumes range from 1 ml to 4 ml. They can be effectively used in... | |
| Vivaspin 6 centrifugal concentrators have been developed to offer increased volume flexibility and performance. Vivaspin 6 can process an impressive 6 ml in either swing bucket or fixed angle rotors... | |
| Vivaspin centrifugal concentrators are disposable ultrafiltration devices for the concentration of biological samples. Vivaspin 500 centrifugal filter units offer a simple, one step procedure for sample concentration with starting volumes... | |
| Vivaspin concentrators are disposable ultrafiltration devices for the concentration of biological samples. Vivaspin 2 bridges the gap between the 500 µl and 4 ml centrifugal concentrators. They can effectively be... | |
| Vivaspin® Turbo 15 can handle up to 15 ml sample volume in swing bucket rotors and 11ml in fixed angle rotors accepting 50 ml centrifuge tubes. The Vivaspin® Turbo 15... |
| << Prev |