Sartorius Lab Instruments GmbH & Co. KG Microsart® e.motion Membrane Filter

Description
The Microsart® e.motion membrane filters are suitable for the use with the Microsart® e.motion dispenser. The filters are individually sterile-sealed on a band without any protective paper. The special pleating as well as the shape of the sealing of the band of membrane filters ensures a perfectly flat and uniform dispensing of the individual membrane filters. The Microsart® e.motion membrane filters are also ideal for all users of the Sartorius Nutrient Pad Sets: most of the NPS types are available with Microsart® e.motion membrane filters. Design 47 or 50 mm in diameter, white, grey or green and gridded Growth Promotion Test acc. to ISO 7704 no enhancement or inhibition by the grid lines no enhancement or inhibition due to chemical extractables no enhancement or inhibition by the sterilization process
Datasheet
Description
The Microsart® e.motion membrane filters are suitable for the use with the Microsart® e.motion dispenser. The filters are individually sterile-sealed on a band without any protective paper. The special pleating as well as the shape of the sealing of the band of membrane filters ensures a perfectly flat and uniform dispensing of the individual membrane filters. The Microsart® e.motion membrane filters are also ideal for all users of the Sartorius Nutrient Pad Sets: most of the NPS types are available with Microsart® e.motion membrane filters. Design 47 or 50 mm in diameter, white, grey or green and gridded Growth Promotion Test acc. to ISO 7704 no enhancement or inhibition by the grid lines no enhancement or inhibition due to chemical extractables no enhancement or inhibition by the sterilization process
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Microsart® e.motion Membrane Filter
Microsart® e.motion Membrane Filter
The Microsart® e.motion membrane filters are suitable for the use with the Microsart® e.motion dispenser. The filters are individually sterile-sealed on a band without any protective paper. The special pleating as well as the shape of the sealing of the band of membrane filters ensures a perfectly flat and uniform dispensing of the individual membrane filters. The Microsart® e.motion membrane filters are also ideal for all users of the Sartorius Nutrient Pad Sets: most of the NPS types are available with Microsart® e.motion membrane filters. Design 47 or 50 mm in diameter, white, grey or green and gridded Growth Promotion Test acc. to ISO 7704 no enhancement or inhibition by the grid lines no enhancement or inhibition due to chemical extractables no enhancement or inhibition by the sterilization process

The Microsart® e.motion membrane filters are suitable for the use with the Microsart® e.motion dispenser. The filters are individually sterile-sealed on a band without any protective paper. The special pleating as well as the shape of the sealing of the band of membrane filters ensures a perfectly flat and uniform dispensing of the individual membrane filters.

The Microsart® e.motion membrane filters are also ideal for all users of the Sartorius Nutrient Pad Sets: most of the NPS types are available with Microsart® e.motion membrane filters.

Design

47 or 50 mm in diameter, white, grey or green and gridded

Growth Promotion Test acc. to ISO 7704

  • no enhancement or inhibition by the grid lines
  • no enhancement or inhibition due to chemical extractables
  • no enhancement or inhibition by the sterilization process
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Name Microsart® e.motion Membrane Filter
Filter Type Membrane
Configuration Filter
Sample Type Liquid
Filter Medium Material Cellulose; Nitrocellulose
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Stainless Steel Frit 20µm .188
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 4.78 mm (0.1880 inch)
Thickness 1880 µm (74 mils)
View Details
Low Temperature Filter Funnel - Z173355 - Sigma-Aldrich
Specs
Filter Type Filter Funnel
Sample Type Liquid
Sample Size 75 cc (4.58 cubic inches)
View Details