Sartorius Lab Instruments GmbH & Co. KG Vivapore 10/20 Series Ready-to-use Benchtop Concentrator for Samples up to 20 ml VP2001

Description
Vivapore 10/20 is a ready-to-use benchtop concentrator for samples up to 20 ml. With no need for additional equipment, pressure or vacuum source, solvent absorption is the most economic and user friendly concentration technique available for clinical and general research applications. Just fill the unit with the solution to be concentrated, wait for the desired concentration level to be achieved and then pipette the concentrated sample from the dead-stop reservoir at the bottom of the concentrator. Concentration by Vivapore is particularly suited for samples that are sensitive to shearing forces or to pressure-induced stress or that require processing in a cold room environment. Vivapore static concentrators are offered as separate chambers together with disposable plastic stands for up to four units. Contrary to other, larger products with multiple, adjacent concentration channels, there is no risk of cross-contamination between individual Vivapore units. Vivapore 10/20 is frequently used for urine concentration and subsequent analysis of Bence-Jones proteins by gel electrophoresis. Sample concentration without additional equipment High-flow membrane Seperate chambers/no cross contamination Very gentle concentration process Up to 20 ml sample volume Desalting/diafiltrat ion option
Description
Vivapore 10/20 is a ready-to-use benchtop concentrator for samples up to 20 ml. With no need for additional equipment, pressure or vacuum source, solvent absorption is the most economic and user friendly concentration technique available for clinical and general research applications. Just fill the unit with the solution to be concentrated, wait for the desired concentration level to be achieved and then pipette the concentrated sample from the dead-stop reservoir at the bottom of the concentrator. Concentration by Vivapore is particularly suited for samples that are sensitive to shearing forces or to pressure-induced stress or that require processing in a cold room environment. Vivapore static concentrators are offered as separate chambers together with disposable plastic stands for up to four units. Contrary to other, larger products with multiple, adjacent concentration channels, there is no risk of cross-contamination between individual Vivapore units. Vivapore 10/20 is frequently used for urine concentration and subsequent analysis of Bence-Jones proteins by gel electrophoresis. Sample concentration without additional equipment High-flow membrane Seperate chambers/no cross contamination Very gentle concentration process Up to 20 ml sample volume Desalting/diafiltrat ion option

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Vivapore 10/20 Series Ready-to-use Benchtop Concentrator for Samples up to 20 ml
VP2001
Vivapore 10/20 Series Ready-to-use Benchtop Concentrator for Samples up to 20 ml VP2001
Vivapore 10/20 is a ready-to-use benchtop concentrator for samples up to 20 ml. With no need for additional equipment, pressure or vacuum source, solvent absorption is the most economic and user friendly concentration technique available for clinical and general research applications. Just fill the unit with the solution to be concentrated, wait for the desired concentration level to be achieved and then pipette the concentrated sample from the dead-stop reservoir at the bottom of the concentrator. Concentration by Vivapore is particularly suited for samples that are sensitive to shearing forces or to pressure-induced stress or that require processing in a cold room environment. Vivapore static concentrators are offered as separate chambers together with disposable plastic stands for up to four units. Contrary to other, larger products with multiple, adjacent concentration channels, there is no risk of cross-contamination between individual Vivapore units. Vivapore 10/20 is frequently used for urine concentration and subsequent analysis of Bence-Jones proteins by gel electrophoresis. Sample concentration without additional equipment High-flow membrane Seperate chambers/no cross contamination Very gentle concentration process Up to 20 ml sample volume Desalting/diafiltrat ion option

Vivapore 10/20 is a ready-to-use benchtop concentrator for samples up to 20 ml. With no need for additional equipment, pressure or vacuum source, solvent absorption is the most economic and user friendly concentration technique available for clinical and general research applications. Just fill the unit with the solution to be concentrated, wait for the desired concentration level to be achieved and then pipette the concentrated sample from the dead-stop reservoir at the bottom of the concentrator. Concentration by Vivapore is particularly suited for samples that are sensitive to shearing forces or to pressure-induced stress or that require processing in a cold room environment. Vivapore static concentrators are offered as separate chambers together with disposable plastic stands for up to four units. Contrary to other, larger products with multiple, adjacent concentration channels, there is no risk of cross-contamination between individual Vivapore units. Vivapore 10/20 is frequently used for urine concentration and subsequent analysis of Bence-Jones proteins by gel electrophoresis.

  • Sample concentration without additional equipment
  • High-flow membrane
  • Seperate chambers/no cross contamination
  • Very gentle concentration process
  • Up to 20 ml sample volume
  • Desalting/diafiltration option
Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number VP2001
Product Name Vivapore 10/20 Series Ready-to-use Benchtop Concentrator for Samples up to 20 ml
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Precolumn Filter Assembly 2µm - A-315 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
View Details
Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28305 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, CA
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
Andrews Glass Company, Inc.
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details