Thermal-magnetic circuit breaker for single-pole circuits with a rated current of 8.0 A, capable of interrupting up to 1,000 A at 250 V AC or 80 V DC. It features DIN-rail mounting, recessed terminals, and operates within an ambient temperature range of 0°C to 55°C. The device complies with UL 1077 and IEC 60934 standards, has an insulation resistance greater than 100 MΩ at 500 V DC, and meets IP40 protection for the operating area and IP20 for terminal area. The part is constructed with ABS, BV, and LRoHS materials and has a typical life of 5,000 operations at 2×IN. Creepage resistance is rated to PTI 600 per IEC 112. Operating voltage ratings are AC 250 V, 50/60 Hz, and DC 80 V. Weight is approximately 60 g.
Circuit Breaker Thermal Magnetic 1Pole 8A 250VAC/80VDC Product overview: 5650120 from Phoenix Contact is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-5650120 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-5650120 |
| Product Name | 8A Circuit Protection Fuse |
| Approvals / Standards | RoHS |