PHOENIX CONTACT USA Fuses 2903384

Description
20A AC DC Fuse Cartridge, Ceramic
Request a Quote Datasheet
Description
20A AC DC Fuse Cartridge, Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 2903384-ND - DigiKey
Thief River Falls, MN, United States
20A AC DC Fuse Cartridge, Ceramic

20A AC DC Fuse Cartridge, Ceramic

Buy Now Datasheet
Singapore, Singapore
20A Circuit Protection Fuse
139-2903384
20A Circuit Protection Fuse 139-2903384
Fuse Midget Very Fast Acting 20A Holder Cartridge 10 X 38mm Product overview: 2903384 from Phoenix Contact is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-2903384 can be used for catalog matching and distributor lookup.

Fuse Midget Very Fast Acting 20A Holder Cartridge 10 X 38mm Product overview: 2903384 from Phoenix Contact is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-2903384 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 1975971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1975971
Cartridge Fuses 1975971
Phoenix Contact 2903384 Cartridge Fuse

Phoenix Contact 2903384 Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses - 2903384 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
2903384
Circuit Protection - Fuses 2903384
FUSE CERAMIC 20A

FUSE CERAMIC 20A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 2903384-ND 139-2903384 1975971 2903384
Product Name Fuses 20A Circuit Protection Fuse Cartridge Fuses Circuit Protection - Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers