The UT 6-TMC M 12A is a thermomagnetic circuit breaker designed for DIN rail mounting with a width of 12.3 mm, offering space savings of 30% compared to miniature circuit breakers. It has a rated current of 12 A, operates at up to 240 V AC and 28 V DC, and features a rated insulation voltage of 440 V AC. The breaker has a switching capacity of 200 A at 240 V AC and 400 A at 28 V DC, with a rated surge voltage of 2.8 kV and dielectric strength of 2000 V. It includes a screw connection with M4 terminals requiring 1.5 to 1.8 Nm tightening torque, supports conductor cross sections from 0.2 mm² to 10 mm², and is certified cULus, EAC, VDE, CSA, and KC. The device operates over a temperature range with derated currents from 9.24 A at -30 °C to 14.52 A at 60 °C.
Circuit Breakers UT 6-TMC M 12A Product overview: 0916611 from Phoenix Contact is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-0916611 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-0916611 |
| Product Name | 12A Circuit Protection Fuse |
| Approvals / Standards | RoHS |