First Sensor AG Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| Manifolds offer OEMs complex or densely populated pneumatic assemblies at significant cost savings. Manifold technology allows you to build integrated systems for rapid prototyping and thereby speed up your development... | |
| The HF PRO proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. The valves achieve... | |
| The Lone Wolf proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. The valves are... | |
| The MD PRO proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. Their pressure ports... | |
| The media isolated LQX12 solenoid valves feature a diaphragm optionally made of EPDM or FFKM elastomer and are compatible with aggressive liquids and gases. The 12 mm valves achieve high... | |
| The media isolated Series 1 solenoid valves are compatible with aggressive liquids and gases. Only PTFE and borosilicate glass are in contact with the media passing through the valve. The... | |
| The media isolated Series 2 solenoid valves are compatible with aggressive liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature a... | |
| The PND Series offers a cost-effective exhaust valve in a miniature housing. They are perfect for safety-oriented applications that require pressure relief to atmosphere upon power loss such as Non-Invasive... | |
| The R6 miniature diaphragm isolation valve delivers liquid dispense performance in a very small package. At just 6.4 mm width it can be easily mounted over microplates improving performance and... | |
| The R9 delivers the liquid flow capabilities of a 16 mm valve with a 9 mm envelope. A 44 % reduction in width with unrivaled flows and pressures to 100... | |
| The Series 11 miniature switching solenoid valves achieve very long life cycles while complying with all specified performance characteristics. The valves can be soldered directly onto a PCB providing both... | |
| The Series 3 solenoid valves are compatible with liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature pressure ports for direct... | |
| The Series 9 high performance solenoid valves provide precision control of liquids and gases. The valves features very fast response times <5 ms and ultra-high leak integrity of 1 x... | |
| The Series 9 Pulse Valves high performance solenoid valves provide precision control of liquids and gases. The valves features ultra fast response times as fast as 160 μs and ultra-high... | |
| The Series 99 high performance solenoid valves provide precision control of liquids and gases. The valves features very fast response times <5 ms and ultra-high leak integrity of 1 x... | |
| The Series LX-Valve is a miniature latching pneumatic solenoid valve measuring only 8 mm in width. The compact size, light weight, and power saving latching feature of the Series LX-Valve... | |
| The Series MX is a miniature solenoid valve that delivers high flow at low pressure in a compact, 10 mm wide size. Using hit and hold control, the Series MX... | |
| The SRS miniature switching solenoid valve offers a only 10 mm wide plastic housing and allows for space-saving PCB-mounting. Its pressure ports can be used for manifold mounting. Typical applications... | |
| The TD series offers a cost-effective exhaust valve in a miniature housing. They are perfect for safety-oriented applications that require pressure relief to atmosphere upon power loss such as Non-Invasive... | |
| The TE miniature switching solenoid valves achieve very long life cycles while complying with all specified performance characteristics. The valves can be soldered directly onto a PCB providing both electrical... | |
| The TO proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. The valves are thermally... | |
| The TQ miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and... | |
| The TX miniature switching solenoid valves offer only 8 mm wide housings and allow for space-saving PCB-mounting. Their barbed pressure ports can be used for direct tubing connection or manifold... | |
| The V2 Valve miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination... | |
| The VSO Low Flow is an addition to the current line of VSO valves offering enhanced flow control for applications where control is critical or flow is required below 600... | |
| The VSO MAX HP proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. The valves... | |
| The VSO proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. The valves are thermally... | |
| The VSO® LowPro is a miniature proportional valve that controls the flow rate of inert gases. The low profile valve features typical flow rates up to 50 SLPM with a... | |
| The VSO®- MI is a miniature proportional valve specifically designed for medical device manufacturers and incorporates thermal compensation to provide precise flow control and stability over a wide operating temperature... | |
| The X-Valve miniature switching solenoid valves offer only 8 mm wide housings and allow for space-saving PCB-mounting. Their barbed pressure ports can be used for direct tubing connection or manifold... |