First Sensor AG Highly Media Resistant Solenoid Valve Series 2

Description
The media isolated Series 2 solenoid valves are compatible with aggressive liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include analytical devices as well as medical and clinical diagnostics instruments.
Datasheet
Description
The media isolated Series 2 solenoid valves are compatible with aggressive liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include analytical devices as well as medical and clinical diagnostics instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Media Resistant Solenoid Valve - Series 2 - First Sensor AG
Berlin, Germany
Highly Media Resistant Solenoid Valve
Series 2
Highly Media Resistant Solenoid Valve Series 2
The media isolated Series 2 solenoid valves are compatible with aggressive liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include analytical devices as well as medical and clinical diagnostics instruments.

The media isolated Series 2 solenoid valves are compatible with aggressive liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption.

Typical applications include analytical devices as well as medical and clinical diagnostics instruments.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Industrial Valves
Product Number Series 2
Product Name Highly Media Resistant Solenoid Valve
Valve Type Diaphragm; Solenoid
Primary Material PTFE
Media Gas; Liquids; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303023 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.09 inch (104.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
375 Screened High Pressure Flow Control -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering; Flow Control Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details