First Sensor AG Highly Media Resistant Solenoid Valve Series 1

Description
The media isolated Series 1 solenoid valves are compatible with aggressive liquids and gases. Only PTFE and borosilicate glass are in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include analytical devices as well as medical and clinical diagnostics instruments.
Datasheet
Description
The media isolated Series 1 solenoid valves are compatible with aggressive liquids and gases. Only PTFE and borosilicate glass are in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include analytical devices as well as medical and clinical diagnostics instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Media Resistant Solenoid Valve - Series 1 - First Sensor AG
Berlin, Germany
Highly Media Resistant Solenoid Valve
Series 1
Highly Media Resistant Solenoid Valve Series 1
The media isolated Series 1 solenoid valves are compatible with aggressive liquids and gases. Only PTFE and borosilicate glass are in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include analytical devices as well as medical and clinical diagnostics instruments.

The media isolated Series 1 solenoid valves are compatible with aggressive liquids and gases. Only PTFE and borosilicate glass are in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption.

Typical applications include analytical devices as well as medical and clinical diagnostics instruments.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Industrial Valves
Product Number Series 1
Product Name Highly Media Resistant Solenoid Valve
Valve Type Diaphragm; Solenoid
Primary Material PTFE
Media Gas; Liquids; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10mm PICOSOL - 11-221PI011H1+1111+AYR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
Solenoid Valves - 1985163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium
Valve Size 0.25 inch (6.35 mm)
View Details
Pneumatically Actuated Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details