First Sensor AG Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Alternative drive systems are the business of the future. First Sensor is on board with high and medium pressure sensor solutions for fuel cell cars. With our T-Bridge technology we... | |
| First Sensors OEM fuel supply pressure sensors are developed and manufactured in line with the quality management standard for the automotive industry ISO/TS 16949. The custom housing is made out... | |
| First Sensors OEM tank pressure and temperature sensors are developed and manufactured in line with the quality management standard for the automotive industry ISO/TS 16949. The custom housing is made... | |
| First Sensors OEM vacuum pressure sensors are developed and manufactured in line with the quality management standard for the automotive industry ISO/TS 16949. The custom housing is made out of... | |
| First sensors piezo resistive pressure sensors of the K-series STARe A/G are based on the High Stability Line STARe. The sensor elements are mounted on a Kovar TO-8 header. The... | |
| First sensors piezo resistive pressure sensors of the K-series STARe D are based on the High Stability Line STARe. The sensor elements are mounted on a Kovar TO-8 header. The... | |
| For safety relevant applications such as electrohydraulic steering First Sensor produces and develops pressure sensors with multiple ports to achieve the necessary ASIL requirements. The versatile design options of our... | |
| Our optimized STARe technology enables silicon based piezo resistive pressure measurement with highest accuracy and stability. The High Stability Line STARe offers absolute, gage and differential pressure ranges from 30... | |
| Our optimized STARe technology enables silicon based piezo resistive pressure measurement with highest accuracy and stability. The Industrial Line STARe offers absolute, gage and differential pressure ranges from 100 mbar... | |
| Our optimized STARe technology enables silicon based piezo resistive pressure measurement with highest accuracy and stability. The Standard Line STARe offers absolute, gage and differential pressure ranges from 1 to... | |
| The 140PC / 160PC...PCB pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They are intended to be used with dry and non-corrosive gases. All... | |
| The 144S / 144L...PCB pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They are intended to be used with dry and non-corrosive gases. All... | |
| The 144S / 144L...PCB pressure sensors are calibrated and temperature compensated and provide an amplified analogue output signal. They are intended to be used with dry and non-corrosive gases. All... | |
| The 144S-BARO pressure sensors are calibrated and temperature compensated and provide an analogue output signal. The sensors are intended to be used for barometric air pressure measurement. The 144S-BARO pressure... | |
| The digital LMI differential pressure sensors with I²C bus and 3 V supply are based on thermal micro-flow measurement within the silicon sensor chip and offer measuring ranges from 25... | |
| The HCA-BARO pressure sensors perform precision digital signal conditioning and provide analog and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended... | |
| The HCA-BARO pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended... | |
| The HCE pressure sensors perform precision digital signal conditioning and provide analog and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very... | |
| The HCE-BARO pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended... | |
| The HCL pressure sensors measure ultra low pressures from 5 mbar and are intended to be used with dry and non-corrosive gases. The sensors are calibrated and temperature compensated. They... | |
| The HCLA pressure sensors perform precision digital signal conditioning and provide analog and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and use a... | |
| The HCLA pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and use a... | |
| The HDI pressure sensors perform precision digital signal conditioning and provide analog and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very... | |
| The HDI-BARO pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended... | |
| The HDO pressure sensors are calibrated and temperature compensated and intended to be used with dry and non-corrosive gases. The sensors offer a wide selection of standard pressure ranges. Further,... | |
| The HDU pressure sensors provide uncalibrated and uncompensated analog mV output signals and are intended to be used with dry and non-corrosive gases. The sensors offer a wide selection of... | |
| The HMA pressure sensors provide amplified analog output signals and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and... | |
| The HME pressure sensors provide digital output signals via a SPI bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility... | |
| The HMI pressure sensors provide digital output signals via a I²C bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility... | |
| The HMU pressure sensors provide uncalibrated and uncompensated analog mV output signals. They feature an increased media compatibility to measure gases and liquids. Very small SIL and DIP housings allow... | |
| The HRO pressure sensors are calibrated and temperature compensated. They are intended to be used with dry and non-corrosive gases. A miniature SIL housing allows for space-saving PCB-mounting. The pressure... | |
| The KMA pressure sensors perform precision digital signal conditioning and provide an amplified analogue output signal. They are calibrated, temperature compensated and linearized. The sensors are based on piezo resistive... | |
| The LDE differential low pressure sensors are based on thermal flow measurement of gas through a micro-flow channel integrated within the sensor chip. The innovative LDE technology features superior sensitivity... | |
| The LME differential low pressure sensors are based on thermal flow measurement of gas through a micro-flow channel integrated within the sensor chip. The innovative LME technology features superior sensitivity... | |
| The PCO pressure sensors are calibrated and temperature compensated. They are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for... | |
| The PLA pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They use a special compensation technology to achieve a very high offset stability and... | |
| The PLO pressure sensors are calibrated and temperature compensated. They use a special compensation technology to achieve a very high offset stability and virtually no position sensitivity and are intended... | |
| The PMO pressure sensors are calibrated and temperature compensated and intended to be used with dry and non-corrosive gases. Miniature SIL housings allow for space-saving PCB-mounting and maximum OEM design... | |
| The SSI pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very... | |
| The SSO pressure sensors are calibrated and temperature compensated. The stainless steel construction allows for high media compatibility with corrosive liquids and gases. Available packaging options include diaphragm versions with... |